EN
  • EN
  • DE

FT232RQR-C

Part No FT232RQR-C
Manufacturer FTDI, Future Technology Devices International Ltd
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer FTDI, Future Technology Devices International Ltd
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823629-FT232RQR-C
Ultra Librarian 3D Model Ultra Librarian FT232RQR-C CAD Model

Description

FT232RQR-C USB to Serial UART Interface IC

The FT232RQR-C is a flagship interface Integrated Circuit from FTDI, Future Technology Devices International Ltd, renowned for its ease of use and robust performance in providing USB to serial UART (Universal Asynchronous Receiver/Transmitter) interface solutions. This versatile chip is designed to simplify USB connectivity for a wide range of applications, from hobbyist projects to commercial products.

Key Features:

  • USB 2.0 Full Speed Compatible: The device is fully compliant with the USB 2.0 specification, ensuring broad compatibility with USB hosts and seamless integration into modern computer systems.
  • Integrated Clock Circuit: Eliminating the need for external oscillators or resonators, the FT232RQR-C includes an integrated clock generator which simplifies the design and reduces the bill of materials.
  • Direct Drive Capability: With its integrated level converters, the chip can directly drive serial communication lines without additional level-shifting hardware.
  • Configurable Baud Rates: Users can configure the device for a wide range of baud rates, ensuring flexibility to interface with various serial devices.
  • EEPROM Programmability: An internal EEPROM can be programmed with device descriptors and configuration data, enabling unique USB serial numbers or other device-specific information.
  • Additional Interfaces: Besides UART, the FT232RQR-C also provides optional bit-bang mode and various handshake signals, offering additional interfacing capabilities.

Applications:

The FT232RQR-C is an ideal solution for bridging legacy serial devices to USB, making it perfect for upgrading existing systems or for new designs that require USB connectivity. Its applications span across various industries, including but not limited to:

  • Industrial Control
  • Automotive Diagnostics
  • PC Peripherals
  • Consumer Electronics
  • Medical Instruments
  • Embedded Systems

With its comprehensive feature set and proven reliability, the FT232RQR-C from FTDI is a top choice for professionals and enthusiasts alike seeking to integrate USB into their serial communication projects.

You May Also Be Interested in

Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Comet America, LP
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3200 $50.5600
17+ $5.9200 $100.6400
27+ $5.7200 $154.4400
38+ $5.3200 $202.1600
49+ $5.1200 $250.8800
61+ $4.9200 $300.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,710 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess