EN
  • EN
  • DE

FT232BL-T/R

Part No FT232BL-T/R
Manufacturer FTDI, Future Technology Devices International Ltd
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer FTDI, Future Technology Devices International Ltd
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823628-FT232BL-T/R
Ultra Librarian 3D Model Ultra Librarian FT232BL-T/R CAD Model

Description

The FT232BL-T/R is a versatile USB to serial UART (Universal Asynchronous Receiver/Transmitter) interface integrated circuit from FTDI, Future Technology Devices International Ltd. This powerful IC is designed to simplify the process of adding USB connectivity to various electronic projects and commercial products, offering a seamless bridge between USB and serial interfaces.

Key Features

  • USB 2.0 Full-Speed Compatible: The FT232BL-T/R operates at USB 2.0 full speed, ensuring compatibility with a wide range of devices and offering reliable data transfer rates.
  • Integrated EEPROM: It comes with an integrated EEPROM, which stores the USB descriptors and configuration data, making customization and configuration an easy task for developers.
  • Flexible Signal Configuration: This IC offers flexible signal options with its configurable RXD/TXD inversion, which allows for easy adaptation to specific application requirements.
  • Various Interface Options: The device supports various interfaces including a bit-bang mode, allowing for versatile use in different types of applications.
  • Integrated Clock Circuit: The integrated clock generator eliminates the need for external oscillators, reducing the overall component count and simplifying circuit design.
  • Low USB Bandwidth Consumption: The FT232BL-T/R is designed to use minimal USB bandwidth, ensuring that the USB interface operates efficiently.

Applications

The FT232BL-T/R is ideal for a wide range of applications such as:

  • Industrial Control Systems
  • USB to RS232/RS422/RS485 Converters
  • Consumer Electronics
  • Automotive Diagnostics
  • PCB Prototyping and Development

Technical Specifications

The FT232BL-T/R is offered in a compact LQFP-32 package and is lead-free (RoHS compliant), ensuring environmental considerations are met. It operates over a -40°C to 85°C temperature range, making it suitable for various industrial environments.

With its comprehensive feature set and robust design, the FT232BL-T/R from FTDI is an excellent choice for designers looking to integrate USB connectivity with minimal hassle and maximum efficiency.

You May Also Be Interested in

Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.5188 $95.0376
3+ $44.5113 $133.5339
4+ $43.0076 $172.0304
5+ $40.0000 $200.0000
7+ $38.4963 $269.4741
9+ $36.9925 $332.9325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,350 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess