EN
  • EN
  • DE

FT201XS-R

Part No FT201XS-R
Manufacturer FTDI, Future Technology Devices International Ltd
Catalog Interface - Controllers
Description IC USB FS I2C 16SSOP / USB Bridge, USB to I²C USB 2.0 UART Interface 16-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr FTDI, Future Technology Devices International Ltd
Series USBmadeEZ-FIFO, FT-X, X-Chip
Package Tape & Reel
Protocol USB
Function Bridge, USB to I2C
Interface UART
Standards USB 2.0
Voltage - Supply 3.3V ~ 5V
Current - Supply 8mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-SSOP
Base Product Number FT201XS
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 768-1136-1,768-1136-2,768-1136-6,FT201XSR
Standard Package 3,000
Win Source Part Number 1139929-FT201XS-R
Ultra Librarian 3D Model Ultra Librarian FT201XS-R CAD Model

Description

The FT201XS-R is an innovative USB to I2C bridge solution from FTDI, Future Technology Devices International Ltd, a leading specialist in the design and supply of silicon and software solutions for the Universal Serial Bus (USB). This compact and reliable module is designed to facilitate seamless communication between USB-capable host systems and I2C-enabled devices, making it an ideal choice for a wide range of applications in development, prototyping, and production environments.

Key Features:

  • USB 2.0 Full-Speed Compatible: The FT201XS-R operates at USB 2.0 full-speed, ensuring high data transfer rates while maintaining backward compatibility with earlier USB standards.
  • Integrated Clock Generator: An on-chip clock generator with an adjustable clock rate allows for flexible I2C communication speeds, catering to various device requirements.
  • Multi-Protocol Synchronous Serial Engine (MPSSE): This feature allows the device to emulate synchronous serial protocols, providing additional versatility in interfacing with different types of serial devices.
  • Internal EEPROM: The integrated EEPROM can be programmed with custom USB descriptors, I2C settings, and other device configurations, allowing for easy customization and device recognition.
  • Low Operating and Suspend Current: The FT201XS-R boasts low power consumption, making it suitable for battery-powered and power-sensitive applications.
  • Compact Design: The device comes in a small 16-pin SSOP package, ensuring a minimal footprint on PCB designs and ease of integration into existing systems.

Applications:

The FT201XS-R is versatile and can be used in various applications, including industrial control, smart sensors, home automation, consumer electronics, and any system requiring a USB interface to I2C communication.

Ordering Information:

The product is available for order under the part number FT201XS-R. Please contact FTDI sales or authorized distributors for pricing and availability.

You May Also Be Interested in

Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
Maxim Integrated
Lowest to $10.0855
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7539 $60.0624
38+ $3.0801 $117.0438
59+ $2.9838 $176.0442
80+ $2.8875 $231.0000
104+ $2.7913 $290.2952
139+ $2.5026 $347.8614
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,120 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess