EN
  • EN
  • DE

1008F-1R2K

Part No 1008F-1R2K
Manufacturer Frontier Electronics.
Catalog Fixed Inductors
Description SMD Wire Wound Ferrite Chip Inductors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Frontier Electronics.
Win Source Part Number 1120950-1008F-1R2K
Manufacturer Homepage www.frontierusa.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1008F-1R2K CAD Model

Description

The 1008F-1R2K is a wire-wound chip inductor manufactured by Frontier Electronics. It is designed for use in a variety of high-frequency circuits where a stable and reliable inductance value is required. The inductor's 1008 form factor makes it suitable for compact applications, while its wire-wound construction ensures high Q and low DC resistance.

Applications

  • RF circuits
  • Wireless communication systems
  • Matching networks
  • Filtering circuits
  • Oscillators

Features

  • Wire-wound construction for high Q
  • 1008 case size (2.5mm x 2.0mm)
  • High self-resonant frequency
  • Excellent stability
  • RoHS compliant

Benefits

  • Improved circuit performance due to high Q and low loss
  • Suitable for compact designs
  • Stable performance across temperature variations
  • Facilitates easy assembly
  • Environmentally friendly

Specifications

The 1008F-1R2K inductor has an inductance value of 1.2µH with a tolerance of ±10%. It offers a high Q factor, typically above 40 at relevant frequencies. The self-resonant frequency (SRF) is typically above 50 MHz. The component is designed for operation over a wide temperature range and can withstand reflow soldering processes.

You May Also Be Interested in

Toko America Inc.
Lowest to $18.4996
Anaren
RF Couplers Bi-directional Coupling 10.5dB 1.5GHz to 2.2GHz T/R
Lowest to $4.9662
Others
Lowest to $0.4897
NEC
MOS INTEGRATED CIRCUIT
Lowest to $12.4763
Taiyo Yuden
FIXED IND 680NH 2.5A 65 MOHM SMD
Lowest to $0.0836
Bourns Inc.
Lowest to $0.6965
Bourns Inc.
Lowest to $0.8218
AKM Semiconductor Inc.
Lowest to $4.7066
Others
Lowest to $0.6722

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess