EN
  • EN
  • DE

1008C-R47J

Part No 1008C-R47J
Manufacturer Frontier Electronics.
Catalog Hard To Find
Description SMD Wire Wound Ceramic Chip Inductors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Frontier Electronics.
Win Source Part Number 1120926-1008C-R47J
Manufacturer Homepage www.frontierusa.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1008C-R47J CAD Model

Description

The 1008C-R47J is a wire-wound chip inductor manufactured by Frontier Electronics. This inductor is designed for use in a variety of electronic circuits, providing filtering, impedance matching, and RF functionality. The '1008C' denotes the physical dimensions and construction, while 'R47J' indicates its inductance value and tolerance.

Applications

  • RF Applications
  • Wireless Communication
  • Filtering Circuits
  • Impedance Matching
  • Oscillator Circuits

Features

  • Wire-Wound Construction
  • Small Size (1008 Case Size)
  • High Q Factor
  • Surface Mount Device (SMD)
  • RoHS Compliant

Benefits

  • Effective Filtering and Impedance Matching
  • Space-Saving Design
  • Low Losses and High Efficiency
  • Easy to Assemble
  • Environmentally Friendly

Additional Details

The 1008C-R47J is a wire-wound inductor, meaning it's created by winding a fine wire around a core. 'R47' signifies an inductance of 0.47 μH (microhenries), and the 'J' indicates a ±5% tolerance. The 1008 case size is a standard for Surface Mount Devices, ensuring compatibility with automated assembly processes. Its high Q factor means lower energy losses, making it suitable for high-frequency applications. Correct PCB layout is vital to minimize parasitic effects that can alter the inductor's performance. It's recommended to keep the inductor away from other components and traces to reduce interference. Reflow soldering is commonly used to attach the inductor to the PCB. Consult Frontier Electronics' datasheet for the recommended soldering profile to ensure a reliable connection. This component provides dependable inductance for a variety of electronic applications requiring a small and efficient component. Shielding may be incorporated in the design to minimize electromagnetic interference (EMI) in sensitive applications. The core material influences the inductor's performance at different frequencies; consult the datasheet for specific characteristics.

You May Also Be Interested in

National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess