The Atmel T5750 is a low-power ASK/FSK transmitter IC designed for wireless remote control and data transmission applications. It operates in the 300-930 MHz frequency range and is optimized for use in keyless entry systems, tire pressure monitoring systems (TPMS), and other similar applications requiring secure and reliable wireless communication.
Applications
- Remote keyless entry (RKE) systems
- Tire pressure monitoring systems (TPMS)
- Garage door openers
- Wireless sensors
- Alarm systems
Features
- Frequency range: 300-930 MHz
- ASK/FSK modulation
- Low power consumption
- High output power
- Programmable data rate
- On-chip PLL (Phase-Locked Loop)
- Crystal oscillator interface
- Supply voltage range: Typically 2.0V to 3.6V
Benefits
- Extended battery life in wireless applications due to low power consumption.
- Reliable wireless communication with high output power and ASK/FSK modulation.
- Flexibility in data transmission with programmable data rates.
- Simplified system design with integrated PLL and crystal oscillator interface.
- Cost-effective solution for wireless remote control and data transmission applications.
- Increased system security when used in keyless entry or alarm systems.
Technical Specifications
The T5750 features a programmable data rate, typically up to 20 kbps. It offers adjustable output power levels. The device includes power-down modes to further reduce power consumption when not actively transmitting. It is available in a small surface-mount package, such as a SOIC or QFN. The operating temperature range is typically -40°C to +85°C. The PLL is designed for quick frequency settling time. The integrated crystal oscillator supports a wide range of crystal frequencies.