The XPC850SRZT80B is a PowerQUICC family embedded processor from Freescale Semiconductor (now NXP). It's based on the PowerPC architecture and designed for a wide range of embedded applications, including networking, industrial control, and communications equipment. The XPC850SRZT80B offers a balance of performance, power efficiency, and integrated peripherals.
Applications
- Networking equipment (routers, switches, gateways)
- Industrial control systems
- Telecommunications equipment
- Printers and imaging devices
- Automotive control systems
- Embedded systems requiring Ethernet connectivity
Features
- PowerPC core
- 80 MHz clock speed
- Integrated Ethernet controller
- Serial communication interfaces (UART, SPI, I2C)
- Timers and counters
- Memory controller
- DMA controller
- Low power consumption
- 3.3V power supply
Benefits
- Provides a high-performance processing platform for embedded applications
- Enables efficient network communication with an integrated Ethernet controller
- Reduces system cost and complexity with integrated peripherals
- Offers flexibility with various communication interfaces
- Conserves power for energy-efficient operation
- Simplifies system design with a 3.3V power supply
Additional Details
The XPC850SRZT80B features a PowerPC core that delivers efficient processing power for various tasks. The integrated Ethernet controller supports network connectivity, enabling the device to be used in networking applications. The serial communication interfaces allow for easy communication with other devices and peripherals. The timers and counters provide precise timing control for real-time applications. The memory controller supports various memory types, providing flexibility in memory system design. The DMA controller enables efficient data transfer between peripherals and memory. Detailed specifications, including memory interface details, peripheral capabilities, and power consumption characteristics, can be found in the NXP datasheet for this part number.