EN
  • EN
  • DE

XPC850SRZT50BT

Part No XPC850SRZT50BT
Manufacturer Freescale Semiconductor - NXP
Catalog Embedded - Microprocessors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microprocessors
Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 416348-XPC850SRZT50BT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XPC850SRZT50BT CAD Model

Description

The XPC850SRZT50BT is a PowerQUICC processor from Freescale Semiconductor (now NXP). It's an embedded processor designed for applications requiring robust processing capabilities and versatile connectivity. The integration of a PowerQUICC core with various peripherals makes it suitable for diverse embedded systems.

Applications

  • Networking Equipment (Routers, Switches)
  • Industrial Control Systems
  • Telecommunications Infrastructure
  • Embedded Computing Platforms
  • Automotive Control Units

Features

  • PowerQUICC Architecture: Utilizes the PowerQUICC architecture for efficient processing and performance.
  • Integrated Ethernet Controller: Provides Ethernet connectivity for networking applications.
  • Serial Communication Interfaces: Includes UARTs and other serial interfaces for communication with peripherals.
  • Memory Controller: Manages memory access for efficient data handling.
  • Timers and Counters: Offers timing and counting functions for real-time applications.
  • DMA Controller: Enables direct memory access for high-speed data transfers.

Benefits

  • Versatile Connectivity: Offers a wide range of interfaces for connecting to various peripherals and networks.
  • Efficient Processing: Delivers efficient processing for embedded control tasks.
  • Simplified System Design: Integrated peripherals reduce the need for external components, simplifying system design.
  • Cost-Effective Solution: Integrated features minimize overall system cost.
  • Enhanced Performance: DMA controller enables high-speed data transfers, optimizing system performance.
  • Real-Time Capabilities: Timers and counters support real-time control applications.

Additional Details

The XPC850SRZT50BT typically operates at a clock frequency of 50 MHz as implied by the part number. It integrates an Ethernet controller for network connectivity and features multiple serial communication interfaces, including UARTs, for interfacing with various peripherals. Its memory controller facilitates efficient memory access for data processing. The integrated timers and counters are essential for precise timing and control in real-time applications. A DMA controller enables high-speed data transfers, enhancing overall system performance. The PowerQUICC architecture offers a flexible and efficient platform for embedded applications. The device is typically packaged in a BGA (Ball Grid Array) package. Refer to the datasheet for precise specifications and application guidelines, including power supply requirements and operating temperature range.

You May Also Be Interested in

Intel
Microprocessors - MPU 64BIT MPU
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
STMicroelectronics
32-BIT ARM CORTEX-A7 900MHZ MPU
Lowest to $17.4627
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX7D 1.0GHZ 488TFBGA
Lowest to $43.6568
Altera
IC MPU STRONGARM 200MHZ 432BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess