EN
  • EN
  • DE

XPC8241LZP200B

Part No XPC8241LZP200B
Manufacturer Freescale Semiconductor - NXP
Catalog Embedded - Microprocessors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microprocessors
Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 416335-XPC8241LZP200B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XPC8241LZP200B CAD Model

Description

The XPC8241LZP200B is a PowerQUICC II microprocessor from Freescale Semiconductor (now NXP). It is a versatile processor designed for embedded networking and communication applications. Based on the PowerPC architecture, it offers a balance of performance and integration to meet the needs of various network-connected devices.

Applications

  • Wireless access points
  • Small office/home office (SOHO) routers
  • Industrial Ethernet devices
  • Embedded network controllers
  • VPN appliances

Features

  • 200 MHz clock speed: Offers adequate processing power for common networking tasks.
  • PowerPC architecture: Provides a reliable and widely supported architecture for embedded systems.
  • Integrated Fast Ethernet controller: Simplifies network connectivity.
  • CPM (Communication Processor Module): Dedicated module for handling communication tasks, offloading the main CPU.
  • DRAM controller: Supports external DRAM for memory expansion.
  • UART and other serial interfaces: Enables communication with peripherals.

Benefits

  • Easy network integration: Integrated Ethernet controller simplifies network connection.
  • Efficient communication processing: CPM handles communication tasks, improving system performance.
  • Cost-effective solution: Provides a balance of features and performance for the target applications.
  • Reduced board complexity: Integrated peripherals reduce the need for external components.

Additional Details

The XPC8241LZP200B usually operates with a 3.3V I/O voltage. It's designed to provide a cost-effective solution for embedded networking applications where integration and low power consumption are important. The integrated Fast Ethernet controller is compliant with the IEEE 802.3 standard. The CPM is a specialized RISC processor that handles communication tasks, freeing up the main PowerPC core for other processing tasks. It's often available in BGA package.

You May Also Be Interested in

Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA
Lowest to $582.0896
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 16X 1.8GH
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess