The XPC604ERX200PE is a PowerPC 604e microprocessor from Freescale Semiconductor (now NXP). It's a high-performance processor designed for embedded applications requiring significant processing power. This processor is a member of the PowerPC family, known for its RISC (Reduced Instruction Set Computing) architecture.
Applications
- Networking equipment (routers, switches, firewalls)
- Industrial control systems
- Medical imaging equipment
- Telecommunications infrastructure
- Military and aerospace applications
- High-end embedded systems
Features
- PowerPC 604e core.
- 200 MHz clock speed.
- 32KB instruction cache and 32KB data cache.
- Integrated memory controller.
- 64-bit data bus.
- Floating-point unit (FPU).
- Power management features.
- Multiple interface options (e.g., PCI, Ethernet).
Benefits
- High performance for demanding applications.
- Integrated features reduce system cost and complexity.
- Power management features optimize power consumption.
- Wide range of applications due to versatile architecture.
- Robust performance for embedded environments.
Additional Details
The XPC604ERX200PE is based on a superscalar architecture, meaning it can execute multiple instructions per clock cycle. It features a high-bandwidth memory interface to support fast data access. The integrated memory controller simplifies system design by reducing the need for external memory controllers. The processor supports various operating systems, including VxWorks, Linux, and QNX. It's often used in applications requiring real-time processing capabilities. The 'PE' suffix indicates the package type and temperature range. It's a 3.3V device. Specific integrated peripherals may include PCI controllers, Ethernet MACs, and serial interfaces. Detailed specifications can be found in the Freescale/NXP PowerPC reference manuals.