EN
  • EN
  • DE

XC68HC708KH12IFU

Part No XC68HC708KH12IFU
Manufacturer Freescale Semiconductor - NXP
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 415233-XC68HC708KH12IFU
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC68HC708KH12IFU CAD Model

Description

The XC68HC708KH12IFU is an 8-bit microcontroller unit (MCU) from Freescale Semiconductor (now NXP), belonging to the HC08 family. It offers a balance of performance and cost-effectiveness, making it suitable for a variety of embedded applications. The 'I' in the part number likely denotes an industrial temperature range.

Applications:

  • Industrial Control: Motor control, sensor monitoring, and process automation in harsh environments.
  • Automotive: Body control modules, lighting control, and basic engine management systems.
  • Consumer Electronics: Smart appliances, security systems, and advanced remote controls.
  • Medical Devices: Portable monitoring devices and diagnostic equipment.

Features:

  • CPU: Enhanced 8-bit HC08 CPU core.
  • Memory: 12 KB of Flash memory for program storage.
  • RAM: 512 bytes of on-chip RAM for data storage.
  • I/O: Multiple programmable I/O ports.
  • Timers: Multiple timer/counter channels for timing, pulse width modulation (PWM), and input capture.
  • Serial Communication: Serial Communications Interface (SCI) and Serial Peripheral Interface (SPI).
  • ADC: Integrated Analog-to-Digital Converter (ADC).
  • Operating Temperature: Extended industrial temperature range.
  • Package: FU package.

Benefits:

  • Reliable Performance: The HC08 core provides a good balance of performance and efficiency.
  • Flexible Memory: Flash memory allows for easy in-system programming and reprogramming.
  • Versatile Communication: SCI and SPI interfaces enable communication with a variety of peripherals.
  • Wide Operating Temperature Range: Suitable for use in harsh industrial environments.
  • Cost-Effective: Provides a cost-effective solution for embedded control applications.

The XC68HC708KH12IFU is typically chosen for applications requiring reliable operation in a wide range of temperatures. Its Flash memory allows for easy firmware updates, and its versatile communication interfaces enable it to be used in a variety of networked applications. The integrated ADC simplifies the design of sensor-based applications.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess