EN
  • EN
  • DE

UAA2022

Part No UAA2022
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (T - Z)
Description Integrated Circuit UAA2022 MOTOROLA N24
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101924-UAA2022
Categories OEM Parts(T-Z)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UAA2022 CAD Model

Description

The UAA2022 is a phase control IC manufactured by Freescale Semiconductor - NXP. It is specifically designed for controlling AC power delivered to a load by varying the firing angle of a thyristor or triac. This IC is typically used in applications requiring precise control of AC power, such as lighting control, motor speed regulation, and temperature control.

Applications:

  • Light Dimmers: Used in dimmer switches to control the brightness of incandescent and halogen lamps.
  • Motor Speed Controllers: Regulates the speed of AC motors in appliances and industrial equipment.
  • Temperature Controllers: Controls the power to heating elements in ovens, heaters, and other thermal devices.
  • Soft Starters: Limits the inrush current to AC motors during startup.
  • Voltage Regulators: Provides AC voltage regulation in certain power supply applications.

Features:

  • Phase Control: Precisely controls the firing angle of a triac or thyristor to regulate AC power.
  • Zero Voltage Switching: Minimizes switching noise and EMI by switching the load at or near the zero crossing of the AC voltage waveform.
  • Internal Synchronization: Synchronizes with the AC line voltage to ensure accurate phase control.
  • Adjustable Hysteresis: Allows adjustment of the hysteresis to prevent flickering in lighting applications.
  • Overvoltage Protection: Provides protection against overvoltage conditions.

Benefits:

  • Precise AC Power Control: Enables accurate regulation of AC power delivered to the load.
  • Reduced Noise and EMI: Minimizes switching noise and electromagnetic interference.
  • Improved Efficiency: Improves the efficiency of AC power control circuits.
  • Enhanced Reliability: Provides stable and reliable operation.
  • Simplified Circuit Design: Simplifies the design of phase-controlled AC power circuits.

The UAA2022 is commonly available in a DIP (Dual In-line Package). It typically requires a low voltage DC supply (e.g., 5V or 12V) for its internal circuitry. External components, such as resistors and capacitors, are used to set the desired firing angle range and hysteresis. The choice of the triac or thyristor depends on the load current and voltage requirements. A snubber circuit is typically used to protect the triac or thyristor from voltage transients and improve its reliability.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Microchip Technology
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
STMicroelectronics
Lowest to $0.0583
STMicroelectronics
Need more? Email Us
TE Connectivity
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess