EN
  • EN
  • DE

SPX3031D

Part No SPX3031D
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 994355-SPX3031D
Categories OEM Parts( S )
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SPX3031D CAD Model

Description

The SPX3031D is a low dropout (LDO) linear regulator manufactured by Freescale Semiconductor, now part of NXP Semiconductors. This regulator is designed to provide a stable and accurate output voltage even when the input voltage is close to the desired output. It is commonly used in a variety of applications requiring a regulated voltage source, such as microcontrollers, memory devices, and other sensitive electronic components.

Applications:

  • Microcontroller power supplies.
  • Memory device power supplies.
  • Portable electronic devices.
  • Battery-powered equipment.
  • Post-regulation for switching power supplies.

Features:

  • Low dropout voltage: typically 200mV at 300mA.
  • Output voltage accuracy: ±2%.
  • Low quiescent current: typically 80µA.
  • Overcurrent and overtemperature protection.
  • Enable pin for shutdown control.
  • Fixed or adjustable output voltage options.
  • Available in various surface mount packages.

Benefits:

  • Stable and accurate output voltage for reliable system operation.
  • Efficient power conversion due to the low dropout voltage.
  • Extended battery life in portable applications due to the low quiescent current.
  • Protection against faults and abnormal operating conditions.
  • Easy system integration with the enable pin for shutdown control.
  • Versatile application range due to the fixed and adjustable output voltage options.

Additional Details:

The SPX3031D LDO regulator provides a stable output voltage even when the input voltage is only slightly higher than the output voltage. This is particularly important in battery-powered applications, where the battery voltage decreases as it discharges. The low dropout voltage ensures that the regulator can continue to provide a regulated output voltage even when the battery voltage is low.

The regulator features overcurrent and overtemperature protection, which prevents damage to the device in the event of a fault or abnormal operating condition. The overcurrent protection limits the output current to prevent damage from short circuits or overload conditions. The overtemperature protection shuts down the regulator if the die temperature exceeds a safe limit.

The SPX3031D is available in various surface mount packages, making it easy to integrate into electronic circuits. Freescale (now NXP) provides detailed datasheets and application notes for the SPX3031D, which can be used to design and implement power supply systems.

You May Also Be Interested in

3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Level One
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess