The MPC8548EVTAUJB, also known as SPC8548EPXAUJB, is a PowerQUICC III embedded processor from Freescale Semiconductor (now NXP). This processor is designed for high-performance networking and telecommunications applications. It integrates a Power Architecture e500 core with a rich set of peripherals to provide a versatile platform for a wide range of embedded systems.
Applications
- Networking equipment: Routers, switches, and gateways.
- Wireless base stations: Handling data processing and control functions.
- Industrial control systems: Providing processing power for automation and monitoring.
- Storage systems: Managing data storage and retrieval operations.
Features
- Power Architecture e500 core: Delivers high-performance processing capabilities.
- Integrated DDR2/DDR3 memory controller: Supports high-speed memory access.
- Gigabit Ethernet controllers: Enables fast network connectivity.
- PCI Express interface: Allows for high-bandwidth peripheral expansion.
- Security engine: Provides hardware acceleration for encryption and decryption.
Benefits
- High processing power for demanding applications.
- Fast memory access for improved system performance.
- Reliable network connectivity for seamless communication.
- Flexible peripheral expansion for customized system configurations.
- Enhanced security features for data protection.
The MPC8548EVTAUJB processor integrates a Power Architecture e500 core, which offers high-performance processing capabilities for demanding embedded applications. The integrated DDR2/DDR3 memory controller supports high-speed memory access, which is crucial for data-intensive tasks. The processor also includes Gigabit Ethernet controllers, providing fast and reliable network connectivity. A PCI Express interface allows for high-bandwidth peripheral expansion, enabling customized system configurations. Furthermore, the security engine provides hardware acceleration for encryption and decryption, enhancing data protection.
The MPC8548EVTAUJB is typically packaged in a BGA (Ball Grid Array) package for surface mounting on printed circuit boards. It operates within a specific voltage and temperature range, as specified in the product datasheet. Developers should consult the datasheet for detailed specifications regarding pin configurations, electrical characteristics, and programming guidelines. The processor's interrupt handling capabilities allow for efficient event-driven processing, enabling the system to respond quickly to incoming data or events. Its versatile features and high performance make it suitable for a wide range of embedded applications requiring significant processing power and connectivity.