EN
  • EN
  • DE

SPC5634MMLQ80

Part No SPC5634MMLQ80
Manufacturer Freescale Semiconductor - NXP
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case QFP144
Manufacturer Freescale Semiconductor - NXP
Manufacturer Homepage www.freescale.com
Win Source Part Number 716373-SPC5634MMLQ80
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPC5634MMLQ80 CAD Model

Description

The SPC5634MMLQ80 is a high-performance 32-bit Power Architecture® microcontroller designed for automotive and industrial applications. This microcontroller belongs to the SPC56 series and offers a rich set of features for demanding control applications requiring robust performance and safety.

Applications

  • Automotive engine management systems
  • Transmission control
  • Anti-lock braking systems (ABS)
  • Electric power steering (EPS)
  • Hybrid control units
  • Industrial motor control
  • Robotics
  • Process automation

Features

  • Core: 32-bit Power Architecture® e200z3 core
  • Frequency: Up to 80 MHz operating frequency
  • Memory: 256KB Flash memory, 32KB RAM
  • Timers: Multiple general-purpose timers, PWM timers, and watchdog timers
  • Communication Interfaces: CAN, LIN, SPI, I2C, UART
  • ADC: 12-bit Analog-to-Digital Converter (ADC) with multiple channels
  • GPIO: Multiple General Purpose Input/Output (GPIO) pins
  • Security: Memory protection unit (MPU)
  • Temperature Range: -40°C to +125°C
  • Package: LQFP-64

Benefits

  • High Performance: The 80 MHz Power Architecture® core provides sufficient processing power for complex control algorithms.
  • Integrated Peripherals: The rich set of integrated peripherals reduces the need for external components, saving cost and board space.
  • Automotive Grade: Designed and qualified for automotive applications, ensuring reliability and robustness in harsh environments.
  • Safety Features: Memory protection unit and other safety features help to ensure the integrity and reliability of the application.
  • Flexible Communication: Multiple communication interfaces enable seamless integration with other automotive and industrial systems.

Additional Details

The SPC5634MMLQ80 microcontroller is based on the Power Architecture® instruction set, providing a robust and efficient platform for embedded applications. Its integrated flash memory allows for easy program storage and updates. The multiple communication interfaces such as CAN, LIN, SPI, I2C, and UART enable connectivity with various sensors, actuators, and other devices. The device operates over a wide temperature range, making it suitable for demanding automotive and industrial environments. The LQFP-64 package provides a compact and industry-standard footprint.

You May Also Be Interested in

Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $374.9442 $374.9442
2+ $336.1570 $672.3140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess