The SPC5567MZP132 is a high-performance 32-bit Power Architecture® microcontroller manufactured by NXP Semiconductors (formerly Freescale). It is designed for safety-critical automotive and industrial applications, offering advanced features for real-time control, diagnostics, and communication. This microcontroller provides a robust platform for developing sophisticated embedded systems.
Applications
- Automotive Engine Management Systems
- Automotive Transmission Control
- Advanced Driver-Assistance Systems (ADAS)
- Industrial Safety Systems
- Robotics Control
Features
- 32-bit Power Architecture® e200z7 Core
- Dual Core Operation
- Up to 150 MHz Clock Speed
- 2 MB Flash Memory with ECC
- 128 KB SRAM with ECC
- Multiple Communication Interfaces (CAN, LIN, FlexRay, Ethernet)
- Analog-to-Digital Converters (ADCs) with High Resolution
- Hardware Security Module (HSM)
- Safety Features (Memory Protection, Watchdog Timers)
- 132-Pin LQFP Package
Benefits
- High Performance: The dual-core Power Architecture® CPU provides exceptional processing power for demanding applications.
- Enhanced Safety: ECC protection for Flash and SRAM, along with safety features, ensures reliable operation in safety-critical systems.
- Comprehensive Communication: Support for various communication interfaces, including CAN, LIN, FlexRay, and Ethernet, facilitates seamless integration within automotive networks.
- Precise Analog Measurement: High-resolution ADCs enable accurate monitoring of analog signals.
- Hardware Security: The HSM provides secure key storage and cryptographic functions.
Additional Details
The SPC5567MZP132's dual-core architecture allows for parallel processing, enabling efficient execution of complex algorithms and real-time control tasks. The ECC protection for Flash and SRAM ensures data integrity, crucial for safety-critical applications. The integrated Hardware Security Module (HSM) provides a secure environment for storing cryptographic keys and performing secure communication. The device's safety features, including memory protection units and watchdog timers, enhance system reliability. The wide range of communication interfaces supports various automotive network standards, enabling seamless integration with other vehicle systems. Detailed specifications, including ADC resolution, communication protocol parameters, and operating temperature range, are available in the device's datasheet.