EN
  • EN
  • DE

SPC5516EBMLQ66

Part No SPC5516EBMLQ66
Manufacturer Freescale Semiconductor - NXP
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor e200z0, e200z1
Part Core Size 32-Bit Dual-Core
Speed(Frequency) 66MHz
Number of I/O 111
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
Data RAM Size 64K x 8
Supply Voltage - Operating 4.5 V to 5.25 V
Data Converters A/D 40x12b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 144-LQFP (20x20)
Win Source Part Number 212020-SPC5516EBMLQ66
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPC5516EBMLQ66 CAD Model

Description

The SPC5516EBMLQ66 is a 32-bit Power Architecture® microcontroller from NXP Semiconductors (formerly Freescale). It is designed for automotive and industrial applications requiring high performance, safety, and reliability. This microcontroller offers a balance of processing power, memory, and peripheral integration, making it suitable for a wide range of control and monitoring tasks.

Applications

  • Automotive Powertrain Control
  • Automotive Body Control
  • Industrial Motor Control
  • Industrial Automation
  • Robotics

Features

  • 32-bit Power Architecture® CPU
  • Up to 64 MHz Clock Speed
  • 512 KB Flash Memory
  • 32 KB SRAM
  • Multiple Communication Interfaces (CAN, LIN, SPI, SCI)
  • Analog-to-Digital Converters (ADCs)
  • Timers and PWM Modules
  • Interrupt Controller
  • LQFP Package

Benefits

  • High Performance: The Power Architecture® CPU provides efficient processing for complex algorithms.
  • Integrated Memory: On-chip Flash and SRAM eliminate the need for external memory in many applications.
  • Flexible Communication: Multiple communication interfaces enable connectivity to various external devices.
  • Precise Analog Measurement: ADCs allow for accurate monitoring of analog signals.
  • Versatile Timing Control: Timers and PWM modules facilitate precise control of external actuators.

Additional Details

The SPC5516EBMLQ66 is designed with safety in mind, incorporating features such as memory protection and error detection to ensure reliable operation in safety-critical applications. The microcontroller supports various debugging and programming interfaces, simplifying development and testing. Its low-power design helps reduce energy consumption in automotive and industrial systems. The available communication interfaces, including CAN, LIN, SPI, and SCI, enable seamless integration with other automotive and industrial components. Specific technical details, such as the number of ADC channels, timer resolutions, and operating voltage range, are detailed in the device's datasheet.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.0138 $98.0276
3+ $40.2166 $120.6498
5+ $38.9598 $194.7990
7+ $37.7031 $263.9217
8+ $36.4463 $291.5704
11+ $32.6759 $359.4349
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess