EN
  • EN
  • DE

SC560004MVF92

Part No SC560004MVF92
Manufacturer Freescale Semiconductor - NXP
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 315827-SC560004MVF92
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC560004MVF92 CAD Model

Description

The SC560004MVF92 is a microcontroller unit (MCU) manufactured by NXP Semiconductors (formerly Freescale). This MCU is part of the ColdFire V2 family and is designed for embedded control applications requiring a balance of performance and power efficiency.

The SC560004MVF92 microcontroller is built around the ColdFire V2 core, offering robust processing capabilities suitable for a wide range of embedded systems. Its architecture is optimized for control-oriented tasks, featuring integrated peripherals and memory management to streamline application development and reduce system costs.

Applications:

  • Industrial Control Systems: Used in programmable logic controllers (PLCs), motor control, and automation equipment.
  • Automotive Systems: Employed in body control modules, infotainment systems, and engine management systems.
  • Medical Devices: Incorporated in patient monitoring devices, diagnostic equipment, and therapeutic devices.
  • Consumer Electronics: Found in home appliances, gaming consoles, and audio/video equipment.
  • Networking Equipment: Utilized in routers, switches, and network gateways.

Features:

  • ColdFire V2 Core: High-performance 32-bit processor core.
  • Integrated Memory: Includes Flash memory and SRAM for program and data storage.
  • Peripheral Set: Offers a wide range of peripherals such as UART, SPI, I2C, ADC, and timers.
  • Low-Power Consumption: Designed for energy-efficient operation in battery-powered devices.
  • Flexible Clocking Options: Supports various clock sources and configurations for optimized performance.
  • Debug Interface: Provides JTAG and other debug interfaces for easy development and testing.

Benefits:

  • High Performance: Enables complex algorithms and real-time processing.
  • Reduced System Cost: Integration of peripherals and memory reduces the need for external components.
  • Ease of Development: Comprehensive toolchain and software support simplifies application development.
  • Long-Term Availability: NXP is committed to providing long-term support for its microcontrollers.
  • Energy Efficiency: Low-power design extends battery life in portable devices.

Additional Details:

The SC560004MVF92 MCU typically operates within a voltage range of 1.8V to 3.6V and is available in a variety of package options, including QFP and BGA. Its operating temperature range is typically -40°C to +85°C, making it suitable for harsh environments.

This microcontroller is supported by a comprehensive ecosystem of development tools, including compilers, debuggers, and IDEs. NXP also provides software libraries and example code to help developers get started quickly. It is important to refer to the official NXP documentation for specific technical details and application notes.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Fuji Electric
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Freescale Semiconductor - NXP
Lowest to $135.3384

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $115.6717 $115.6717
2+ $111.9403 $223.8806
3+ $108.2090 $324.6270
4+ $97.0150 $388.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess