EN
  • EN
  • DE

SC427344CFB

Part No SC427344CFB
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1091568-SC427344CFB
Categories OEM Parts( S )
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC427344CFB CAD Model

Description

The SC427344CFB is a Freescale Semiconductor - NXP product, identified as a microcontroller. This integrated circuit is designed for embedded control applications, offering a balance of processing power, memory, and peripheral features. It belongs to a family of microcontrollers aimed at providing efficient and reliable control in various electronic systems.

Applications

  • Automotive control systems (engine management, transmission control)
  • Industrial automation equipment (programmable logic controllers, motor control)
  • Consumer electronics (home appliances, entertainment systems)
  • Medical devices (patient monitoring, diagnostic equipment)
  • Networking equipment (routers, switches)

Features

  • High-performance CPU core: Offers robust processing capabilities for demanding applications.
  • Integrated memory: Includes on-chip Flash memory for program storage and RAM for data manipulation.
  • Rich set of peripherals: Supports various communication interfaces (UART, SPI, I2C) and analog-to-digital converters (ADCs).
  • Low-power operation: Designed for energy-efficient performance, suitable for battery-powered devices.
  • Advanced security features: Incorporates security mechanisms for code protection and data integrity.

Benefits

  • Improved system performance: The high-performance CPU enables faster execution of control algorithms.
  • Reduced system cost: Integration of memory and peripherals reduces the need for external components.
  • Enhanced system reliability: On-chip memory and robust design improve system stability and dependability.
  • Extended battery life: Low-power operation minimizes energy consumption, extending the operating time of battery-powered devices.
  • Increased system security: Security features protect sensitive data and prevent unauthorized access.

Additional Details

The SC427344CFB operates within a specified temperature range, ensuring reliable performance in diverse environments. It is typically available in surface-mount packages for efficient board assembly. The microcontroller is supported by comprehensive development tools, including compilers, debuggers, and software libraries, facilitating rapid application development.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Level One
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess