EN
  • EN
  • DE

S56F8013W2MFAE

Part No S56F8013W2MFAE
Manufacturer Freescale Semiconductor - NXP
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 307396-S56F8013W2MFAE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S56F8013W2MFAE CAD Model

Description

The S56F8013W2MFAE is a member of the Freescale (now NXP) 56F8000 hybrid controller family, which combines the processing power of a digital signal processor (DSP) with the functionality of a microcontroller (MCU). This device offers a balance of performance and integration, making it suitable for a range of embedded control applications.

Applications

  • Industrial motor control: Used in controlling the speed and torque of AC induction, BLDC, and PMSM motors.
  • Power supplies: Employed in digital power conversion, including AC-DC power supplies and DC-DC converters.
  • Appliance control: Found in the control of various appliances such as washing machines, refrigerators, and air conditioners.
  • Lighting control: Used in advanced lighting systems for dimming and color control.

Features

  • 56800E core: Based on the efficient 56800E digital signal processor core, providing excellent computational performance.
  • Flash memory: Incorporates embedded flash memory for storing program code and data, enabling easy updates and reprogramming.
  • SRAM: Includes on-chip static random-access memory (SRAM) for data storage during operation.
  • Analog peripherals: Features analog-to-digital converters (ADCs) and digital-to-analog converters (DACs) for interfacing with analog signals.
  • Timers: Equipped with multiple timers for generating PWM signals, capturing events, and implementing timing functions.
  • Communication interfaces: Supports various communication interfaces, including UART, SPI, and I2C, for connecting to external devices and networks.

Benefits

  • High performance: The 56800E core delivers the processing power needed for demanding control algorithms.
  • Integrated peripherals: On-chip peripherals reduce the need for external components, saving space and cost.
  • Flexibility: Programmable flash memory allows for easy customization and updates.
  • Energy efficiency: Designed for low power consumption, making it suitable for battery-powered applications.
  • Simplified development: Supported by a comprehensive development environment, including compilers, debuggers, and evaluation boards.

Additional Details

The S56F8013W2MFAE typically operates at a clock frequency of 32 MHz. It includes two 12-bit ADCs and one 12-bit DAC. It also offers several general-purpose input/output (GPIO) pins for interfacing with external devices. The operating voltage range is typically 3.0V to 3.6V. This microcontroller is often available in a 48-pin LQFP package.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Fuji Electric
Lowest to $6.5223
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess