EN
  • EN
  • DE

PSC7120ZQB

Part No PSC7120ZQB
Manufacturer Freescale Semiconductor - NXP
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 281730-PSC7120ZQB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PSC7120ZQB CAD Model

Description

The PSC7120ZQB is a power system controller designed for use in a variety of embedded systems applications. It's manufactured by NXP (formerly Freescale Semiconductor) and is part of their power management IC (PMIC) offerings.

Applications:

  • Automotive Applications: Power management for automotive ECUs (Engine Control Units), infotainment systems, and body control modules.
  • Industrial Control Systems: Providing regulated power for industrial automation equipment, PLCs (Programmable Logic Controllers), and motor drives.
  • Networking Equipment: Powering routers, switches, and other networking devices.
  • Telecommunications Infrastructure: Used in base stations, repeaters, and other telecommunications equipment.

Features:

  • Integrated Buck Regulators: Includes multiple integrated buck regulators for efficient voltage conversion.
  • LDO Regulators: Features low-dropout (LDO) regulators for powering sensitive analog circuits.
  • SPI Interface: Provides an SPI interface for configuration and monitoring.
  • Watchdog Timer: Integrated watchdog timer for system monitoring and fault detection.
  • Over-Voltage Protection (OVP): Includes over-voltage protection to prevent damage from excessive input voltage.
  • Over-Current Protection (OCP): Offers over-current protection to prevent damage from excessive output current.
  • Thermal Shutdown: Implements thermal shutdown to protect the device from overheating.

Benefits:

  • High Efficiency: Integrated buck regulators provide high efficiency, reducing power dissipation and improving system performance.
  • Reduced BOM Cost: Integration of multiple power management functions reduces the number of external components, lowering BOM (Bill of Materials) cost.
  • Improved System Reliability: Integrated protection features enhance system reliability and prevent damage from faults.
  • Simplified System Design: The device's integrated features simplify system design and reduce development time.
  • Flexible Configuration: The SPI interface allows for flexible configuration and monitoring of the device.

Additional Details:

The PSC7120ZQB typically operates from a wide input voltage range (e.g., 4.5V to 40V). It provides multiple output voltage rails with programmable output voltage and current limits. The device is typically available in a QFN (Quad Flat No-leads) package. Detailed specifications, including voltage ranges, current limits, and operating temperature range, can be found in the device datasheet.

You May Also Be Interested in

NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
ON Semiconductor
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5133 $62.5665
12+ $10.2668 $123.2016
18+ $9.9469 $179.0442
24+ $9.6258 $231.0192
32+ $9.3047 $297.7504
42+ $8.3426 $350.3892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 820 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess