EN
  • EN
  • DE

PPC8548EVTAUJA

Part No PPC8548EVTAUJA
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (O - R)
Description MPU MPC85xx RISC 32-Bit CMOS 1.333GHz 1.8V/2.5V/3.3V 783-Pin FCCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package BGA
Halogen Free Not Halogen Free
Number of Bits 32
RoHS Compliant
Win Source Part Number 1085873-PPC8548EVTAUJA
Categories OEM Parts(O-R)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PPC8548EVTAUJA CAD Model

Description

The PPC8548EVTAUJA is a PowerQUICC III processor manufactured by Freescale Semiconductor (now NXP). It's a high-performance communication processor designed for networking, telecommunications, and embedded applications. The device features a Power Architecture e500 core, offering advanced performance and power efficiency.

Applications

  • Routers and switches
  • Wireless base stations
  • Network storage devices
  • Industrial automation systems
  • Military and aerospace applications

Features

  • Power Architecture e500 core: Provides high-performance processing capabilities.
  • Integrated DDR2/DDR3 memory controller: Supports high-speed memory access for improved performance.
  • Gigabit Ethernet controllers: Enables fast network connectivity.
  • PCI Express interface: Offers high-bandwidth connectivity for peripherals.
  • Security engine: Includes hardware-based security features such as encryption and decryption.

Benefits

  • High performance: The e500 core delivers exceptional processing power for demanding applications.
  • Increased bandwidth: Gigabit Ethernet and PCI Express interfaces enable high-speed data transfer.
  • Enhanced security: Hardware-based security features protect sensitive data.
  • Reduced power consumption: Optimized for low-power operation, extending battery life in portable devices.
  • Simplified system design: Integrated peripherals reduce the need for external components.

Additional Details

The PPC8548EVTAUJA typically operates at clock speeds up to 1.5 GHz. It supports DDR2 and DDR3 memory with speeds up to 800 MHz. The integrated Gigabit Ethernet controllers support 10/100/1000 Mbps speeds. It also features multiple UARTs, SPI, and I2C interfaces for connecting to various peripherals. The device is designed to operate in a wide temperature range, making it suitable for industrial and embedded environments.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Yageo
Need more? Email Us
Essentra Components
Need more? Email Us
KOA Speer
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Littelfuse Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess