EN
  • EN
  • DE

PPC5634MMLUD80

Part No PPC5634MMLUD80
Manufacturer Freescale Semiconductor - NXP
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 279751-PPC5634MMLUD80
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PPC5634MMLUD80 CAD Model

Description

The PPC5634MMLUD80 is a 32-bit Power Architecture Microcontroller, part of the MPC56xx family from NXP Semiconductors (formerly Freescale). It is designed for automotive and industrial control applications requiring high performance, functional safety, and embedded security.

Applications:

  • Automotive Powertrain Control (Engine management, Transmission control)
  • Automotive Chassis Control (ABS, Electronic Stability Control)
  • Industrial Motor Control
  • Hybrid and Electric Vehicle (HEV/EV) Control
  • Safety-critical applications (ISO 26262 compliant systems)
  • Industrial Automation

Features:

  • 32-bit Power Architecture e200z4 core
  • 80 MHz core frequency
  • Up to 2 MB Flash memory with ECC (Error Correction Code)
  • Up to 128 KB RAM with ECC
  • DMA (Direct Memory Access) controller
  • ADC (Analog-to-Digital Converter) with multiple channels
  • PWM (Pulse Width Modulation) units for motor control
  • SENT (Single Edge Nibble Transmission) interface
  • Multiple CAN (Controller Area Network) interfaces
  • LIN (Local Interconnect Network) interface
  • SPI (Serial Peripheral Interface)
  • UART (Universal Asynchronous Receiver/Transmitter)
  • JTAG debugging interface
  • Memory Protection Unit (MPU)
  • Watchdog Timer
  • Temperature range: -40°C to +125°C
  • Package: LQFP

Benefits:

  • High Performance: The 32-bit Power Architecture e200z4 core delivers excellent processing power for complex control algorithms.
  • Functional Safety: ECC on Flash and RAM, MPU, and Watchdog Timer enhance system reliability and support ISO 26262 compliance.
  • Connectivity: Multiple CAN, LIN, SPI, and UART interfaces enable seamless communication within the system.
  • Memory Capacity: 2 MB Flash and 128 KB RAM provide ample space for application code and data.
  • Automotive Grade: Designed and tested for automotive applications, ensuring robustness and reliability.
  • Reduced System Cost: Integrated peripherals minimize the need for external components.

Additional Details:

The PPC5634MMLUD80 microcontroller integrates a comprehensive set of peripherals optimized for automotive and industrial applications. The integrated DMA controller allows for efficient data transfer between peripherals and memory, minimizing CPU load. The ADC offers high-resolution analog-to-digital conversion, essential for precise sensor readings. The PWM units are designed for motor control applications, providing precise control over motor speed and torque. The device features a Memory Protection Unit (MPU), which enhances system security and prevents unauthorized memory access. The operating temperature range of -40°C to +125°C ensures reliable operation in harsh environments. It typically comes in a LQFP package, which facilitates easy surface mount assembly. Software development support is available through various toolchains, including compilers, debuggers, and emulators.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
AVX Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NVIDIA
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NVIDIA
Lowest to $35.9055

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess