EN
  • EN
  • DE

PCF51AG128VLK

Part No PCF51AG128VLK
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (O - R)
Description PCF51AG128VLK Freescale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1084313-PCF51AG128VLK
Categories OEM Parts(O-R)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PCF51AG128VLK CAD Model

Description

The PCF51AG128VLK is an 8-bit microcontroller unit (MCU) from the ColdFire V1 family, manufactured by Freescale Semiconductor, now NXP. It's designed for embedded applications requiring moderate performance, integrated peripherals, and cost-effectiveness.

Applications:

  • Consumer Electronics: Used in appliances, remote controls, and home automation systems.
  • Industrial Control: Suitable for basic motor control, sensor monitoring, and process control applications.
  • Automotive: Can be used in body control modules, dashboard displays, and lighting systems.
  • Medical Devices: Found in portable medical instruments and monitoring equipment.
  • Security Systems: Applied in alarm systems, access control systems, and surveillance devices.

Features:

  • CPU: 8-bit ColdFire V1 core with enhanced instruction set.
  • Memory: 128 KB of Flash memory for program storage and 8 KB of RAM for data storage.
  • Timers: Multiple timer/PWM modules for timing, pulse width modulation, and event counting.
  • Analog-to-Digital Converter (ADC): Integrated ADC for converting analog signals to digital data.
  • Serial Communication Interfaces: Includes SCI (UART), SPI, and I2C interfaces for communication with other devices.
  • Input/Output (I/O) Ports: General-purpose I/O pins for interfacing with external components.
  • CAN (Controller Area Network): Integrated CAN controller for automotive and industrial networking.
  • Low-Voltage Detect (LVD): Protects against low-voltage conditions.

Benefits:

  • Performance: 8-bit ColdFire V1 core offers improved performance over traditional 8-bit architectures.
  • Large Memory: 128 KB Flash and 8 KB RAM provide ample space for code and data.
  • Communication Interfaces: Comprehensive set of serial communication interfaces allows for easy integration with other devices and systems.
  • Cost-Effective: Offers a good balance of performance and features at a reasonable cost.
  • Flexible: Suitable for a wide range of applications due to its versatile features.

Additional Details:

The PCF51AG128VLK operates within a specified voltage range (typically 2.7V to 5.5V) and temperature range. It is commonly available in a LQFP (Low-profile Quad Flat Pack) package. The microcontroller includes interrupt capabilities, allowing it to respond to real-time events. Development tools, such as compilers, debuggers, and emulators, are available from NXP and third-party vendors to facilitate software development for this microcontroller. The integrated CAN controller makes it suitable for automotive and industrial applications where networking is required. The large memory capacity and performance of the ColdFire V1 core allow it to handle more complex tasks compared to simpler 8-bit microcontrollers. Its set of peripherals enables it to be used in a wide variety of embedded applications requiring communication, control, and data acquisition.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
KOA Speer
Need more? Email Us
Intel
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess