EN
  • EN
  • DE

MW7IC18100NB

Part No MW7IC18100NB
Manufacturer Freescale Semiconductor - NXP
Catalog RF Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0925+
Reference case TO-272
Manufacturer Freescale Semiconductor - NXP
Manufacturer Homepage www.freescale.com
Win Source Part Number 747842-MW7IC18100NB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MW7IC18100NB CAD Model

Description

The MW7IC18100NB is a high-power RF LDMOS transistor from NXP Semiconductors (formerly Freescale). It's designed for use in various high-frequency applications, providing substantial power amplification with excellent linearity and efficiency.

Applications:

  • Industrial, Scientific, and Medical (ISM) applications
  • RF heating
  • Plasma generators
  • MRI (Magnetic Resonance Imaging) systems
  • CO2 lasers

Features:

  • Frequency range: 1.8 - 100 MHz
  • Output power: 100 W CW
  • High gain: 20 dB typical
  • High efficiency: 75% typical
  • 28 V operation
  • Integrated ESD protection
  • Thermally enhanced package

Benefits:

  • High Power Output: Delivers 100W of continuous wave (CW) power for demanding applications.
  • High Efficiency: Operates at high efficiency, minimizing power consumption and heat dissipation.
  • Excellent Linearity: Provides clean and undistorted signal amplification, essential for sensitive applications.
  • Robust Design: Integrated ESD protection enhances reliability and reduces the risk of damage.
  • Thermal Performance: Thermally enhanced package facilitates efficient heat removal, ensuring stable operation.

Technical Specifications:

The MW7IC18100NB operates from 1.8 to 100 MHz. It provides a typical power gain of 20 dB and a typical drain efficiency of 75% at 28V. The input impedance is matched to 50 ohms for ease of integration. The device is housed in a thermally enhanced NI-780 package, which allows for effective heat dissipation. It is designed to withstand a high VSWR (Voltage Standing Wave Ratio), making it robust in demanding applications. The device is RoHS compliant.

The MW7IC18100NB is a high-performance LDMOS transistor designed for demanding RF power amplification applications. Its combination of high power output, efficiency, and linearity makes it an excellent choice for ISM, medical, and industrial applications.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP GPS 24GHZ-36GHZ DIE / RF Amplifier IC General Purpose 24GHz ~ 36GHz Die
Need more? Email Us
Texas Instruments
IC AMP GPS 2.3GHZ-2.9GHZ 12WQFN / RF Amplifier IC General Purpose 2.3GHz ~ 2.9GHz 12-WQFN (2x2)
Lowest to $4.0542
Analog Devices Inc.
IC RF AMP VSAT 29GHZ-36GHZ DIE / RF Amplifier IC VSAT, DBS 29GHz ~ 36GHz Die
Lowest to $118.6568
NXP / Nexperia
IC RF AMP ISM 700MHZ-1.4GHZ 8DFN / RF Amplifier IC ISM, GSM, LTE, W-CDMA 700MHz ~ 1.4GHz 8-DFN (2x2)
Need more? Email Us
L3 Narda-MITEQ
AMPLIFIER - LOW NOISE SATCOM / RF Amplifier IC
Need more? Email Us
RF Micro Devices
IC Power Amp 3G/4G Eur
Need more? Email Us
M/A-Com Technology Solutions
IC RF AMP RADAR 0HZ-28GHZ 32AQFN / RF Amplifier IC Radar 0Hz ~ 28GHz 32-AQFN (5x5)
Need more? Email Us
RF Micro Devices
IC Driver Amp
Lowest to $1.6320
Analog Devices Inc.
IC AMP VSAT 27.3GHZ-33.5GHZ DIE / RF Amplifier IC VSAT 27.3GHz ~ 33.5GHz Die
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5969 $62.9845
12+ $10.3360 $124.0320
18+ $10.0129 $180.2322
24+ $9.6900 $232.5600
31+ $9.3670 $290.3770
42+ $8.3980 $352.7160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess