EN
  • EN
  • DE

MTP15N06L

Part No MTP15N06L
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1081092-MTP15N06L
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MTP15N06L CAD Model

Description

The MTP15N06L is a power MOSFET manufactured by Freescale Semiconductor, now NXP Semiconductors. It is an N-channel enhancement mode MOSFET designed for high-efficiency switching applications. This transistor is frequently used in applications such as DC-DC converters, power supplies, and motor control due to its low on-resistance and high current handling capabilities. The 'L' in the part number often indicates a logic-level gate drive, meaning it can be easily driven by low-voltage logic circuits.

Applications:

  • DC-DC Converters: Used in voltage regulation modules (VRMs) and other DC-DC conversion circuits.
  • Power Supplies: Implemented in switched-mode power supplies (SMPS) for efficient power delivery.
  • Motor Control: Employed in motor drives for speed and torque control.
  • Load Switching: Used as a high-side or low-side switch for various loads.
  • Battery Management Systems: Integrated into battery charging and discharging circuits.

Features:

  • N-Channel MOSFET: An N-channel enhancement mode MOSFET configuration.
  • Low On-Resistance (RDS(on)): Provides low RDS(on) for minimal power loss and improved efficiency.
  • Logic-Level Gate Drive: Can be driven directly by low-voltage logic circuits (e.g., 3.3V or 5V).
  • High Current Capability: Designed to handle relatively high current levels.
  • Fast Switching Speed: Offers fast switching speeds for high-frequency applications.

Benefits:

  • High Efficiency: Low on-resistance reduces power dissipation and improves overall efficiency.
  • Easy Gate Drive: Logic-level gate drive simplifies the drive circuitry and reduces component count.
  • Compact Design: Allows for smaller and more compact circuit designs.
  • Reliable Performance: Designed for reliable operation in demanding applications.
  • Reduced Heat Dissipation: Lower power losses result in less heat generation.

The MTP15N06L typically features a voltage rating of 60V and a continuous drain current rating of around 15A (depending on the package and operating conditions). It is commonly available in a TO-220 or similar through-hole package, facilitating easy mounting and heat sinking. The logic-level gate drive characteristic makes it particularly well-suited for microcontroller-based applications where direct driving of the MOSFET from the microcontroller's I/O pins is desired. Proper thermal management is crucial to ensure reliable operation, especially at higher current levels. This MOSFET is a versatile component for a wide range of power electronic applications.

You May Also Be Interested in

New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess