EN
  • EN
  • DE

MTD5N05T4

Part No MTD5N05T4
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description Field-Effect Transistor, 5A I(D), 50V, 0.4ohm, 1-Element, N-Channel, TO-252 Field-Effect Transistor, 5A I(D), 50V,...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1081064-MTD5N05T4
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MTD5N05T4 CAD Model

Description

The MTD5N05T4 is an N-Channel enhancement mode MOSFET manufactured by Freescale Semiconductor - NXP. It is designed for various power switching and control applications. Its key features include low on-state resistance, fast switching speed, and robustness, making it suitable for efficient power management in diverse electronic systems.

Applications:

  • DC-DC converters
  • Power management systems
  • Load switching
  • Motor control applications
  • Power supplies

Features:

  • N-Channel enhancement mode
  • Low on-state resistance (RDS(on))
  • Fast switching speed
  • High current capability
  • Avalanche energy rated
  • RoHS compliant

Benefits:

  • Improved Efficiency: Low RDS(on) minimizes conduction losses and increases overall system efficiency.
  • Reduced Switching Losses: Fast switching speed reduces power dissipation during switching transitions.
  • Reliable Operation: Avalanche energy rating ensures robustness under inductive load conditions.
  • Simplified Design: Can be easily integrated into various power management and control circuits.
  • Environmentally Friendly: RoHS compliant, reducing the environmental impact of the product.

Additional Details:

The MTD5N05T4 is commonly available in a DPAK or similar surface-mount package. It is generally characterized by a drain-source voltage (VDS) rating of 50V and a continuous drain current (ID) rating of around 5A. The gate threshold voltage is a critical parameter for selecting appropriate gate drive circuitry. Thermal management is essential for reliable operation at higher power levels, and appropriate heat sinking techniques should be employed. Refer to the manufacturer's datasheet for detailed specifications, thermal performance characteristics, and safe operating area information.

You May Also Be Interested in

Intel
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess