EN
  • EN
  • DE

MRF18060A

Part No MRF18060A
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1029344-MRF18060A
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MRF18060A CAD Model

Description

The MRF18060A is a high-power RF MOSFET transistor manufactured by Freescale Semiconductor (now NXP). It's designed for high-frequency, high-power applications, typically in the VHF and UHF bands. It is commonly used in industrial, scientific, and medical (ISM) applications.

Applications:

  • Industrial Heating: Used in RF industrial heating and drying systems.
  • Plasma Generation: Employed in RF plasma generators for various industrial processes.
  • Medical Applications: Found in RF-based medical equipment for therapeutic and diagnostic purposes.
  • Radio Communications: Used in high-power RF amplifiers for radio communication systems.
  • Scientific Research: Applied in RF power sources for scientific research and experiments.

Features:

  • High Output Power: Delivers significant RF output power.
  • High Gain: Provides substantial signal amplification.
  • Wideband Operation: Operates efficiently over a wide frequency range.
  • High Ruggedness: Designed to withstand high voltage standing wave ratios (VSWR).
  • Excellent Thermal Performance: Efficiently dissipates heat.

Benefits:

  • Efficient Power Amplification: Provides high-efficiency power amplification.
  • Reliable Operation: High ruggedness ensures reliable operation in harsh environments.
  • Versatile Application: Suitable for a wide range of RF power applications.
  • Simplified Design: Reduces the complexity of amplifier design.
  • Long Lifespan: MOSFET technology offers a long lifespan.

Additional Details:

The MRF18060A operates at a specific voltage and current level, influencing its output power and efficiency. Proper impedance matching is crucial for optimal performance and efficiency. Consult the datasheet for detailed electrical characteristics, thermal specifications, and recommended operating conditions. It requires careful thermal management to prevent overheating and ensure long-term reliability. The package type is designed for efficient heat dissipation, and heat sinking is often necessary.

You May Also Be Interested in

Omron
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Crouse-Hinds
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $61.7631 $61.7631
3+ $50.6775 $152.0325
4+ $49.0937 $196.3748
5+ $47.5102 $237.5510
7+ $45.9264 $321.4848
9+ $41.1754 $370.5786
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess