EN
  • EN
  • DE

MPC750ARX266LH

Part No MPC750ARX266LH
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description Microprocessors BGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1004000-MPC750ARX266LH
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MPC750ARX266LH CAD Model

Description

The MPC750ARX266LH is a PowerPC microprocessor from Freescale Semiconductor (now NXP Semiconductors). It's designed for embedded applications requiring high performance and low power consumption. It's based on the PowerPC architecture and offers a range of features for embedded systems development.

Applications

  • Networking equipment: Used in routers, switches, and other network devices for packet processing and control.
  • Industrial automation: Implemented in industrial control systems for real-time processing and control.
  • Medical imaging: Employed in medical imaging devices for image processing and data acquisition.
  • Aerospace and defense: Used in avionics systems, radar systems, and other high-performance applications.
  • Embedded computing: Used in a wide variety of embedded systems, such as printers, scanners, and other peripherals.

Features

  • PowerPC architecture: Offers high performance and compatibility with existing PowerPC software.
  • 266 MHz clock speed: Provides fast processing speeds for demanding applications.
  • Integrated L1 cache: Improves performance by reducing memory access latency.
  • Floating-point unit (FPU): Enables efficient floating-point calculations.
  • Memory controller: Supports various memory types, including SDRAM and SRAM.
  • Peripheral interfaces: Offers a range of peripheral interfaces, such as UART, Ethernet, and PCI.

Benefits

  • High performance: Delivers exceptional speed and processing power for demanding applications.
  • Low power consumption: Minimizes energy consumption in power-sensitive applications.
  • Integration: Combines CPU, memory controller, and peripheral interfaces on a single chip.
  • Flexibility: Supports a wide range of embedded applications.
  • Cost-effectiveness: Offers a competitive solution compared to other embedded processors.

Additional Details

The MPC750ARX266LH is packaged in a BGA (Ball Grid Array) package. It operates over a wide temperature range. It's supported by various development tools, including compilers, debuggers, and operating systems. The device is part of the PowerQUICC family, known for its advanced features and robust performance. Supply voltage is typically 2.5V or 3.3V.

You May Also Be Interested in

New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess