EN
  • EN
  • DE

MOC8107V

Part No MOC8107V
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 961155-MOC8107V
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MOC8107V CAD Model

Description

The MOC8107V is a high-voltage single-channel Darlington transistor optocoupler. Manufactured by ON Semiconductor (previously Freescale/NXP), it's designed for electrical isolation between input and output circuits. This optocoupler uses an infrared emitting diode (IRED) at the input and a Darlington phototransistor at the output, providing a high current transfer ratio (CTR) and high isolation voltage.

Applications:

  • Industrial Control Systems: Used for isolating control signals in industrial equipment, preventing ground loops and protecting sensitive circuits from high voltage transients.
  • Power Supplies: Employed in power supplies to isolate the primary and secondary sides, ensuring safety and preventing noise from entering the control circuitry.
  • Motor Control: Used to isolate the control signals for motors, providing protection from high voltage spikes and noise.
  • Solid-State Relays (SSRs): Acts as an integral component within SSRs to provide electrical isolation and switching capabilities.
  • Data Communication: Used in communication interfaces to isolate data signals between different circuits, preventing ground loops and ensuring data integrity.

Features:

  • High Isolation Voltage: Offers a high isolation voltage between the input and output, providing excellent electrical isolation.
  • High Current Transfer Ratio (CTR): Delivers a high CTR, enabling efficient signal transfer with low input current.
  • Darlington Transistor Output: Features a Darlington transistor output, providing high current gain and enabling direct drive of various loads.
  • High Output Voltage: Capable of withstanding high output voltages, making it suitable for high-voltage applications.
  • Compact Package: Available in a compact package, making it suitable for space-constrained applications.
  • UL Recognized: Meets UL safety standards for electrical isolation.

Benefits:

  • Enhanced Safety: Provides excellent electrical isolation, enhancing safety and preventing electrical shocks.
  • Improved System Reliability: Prevents ground loops and protects sensitive circuits from high voltage transients, improving system reliability.
  • Simplified Circuit Design: High CTR simplifies circuit design by reducing the required input current.
  • Versatile Solution: Suitable for a wide range of applications requiring electrical isolation and signal transfer.
  • Cost-Effective: Provides a cost-effective solution for electrical isolation compared to other isolation techniques.

The MOC8107V optocoupler is a reliable and efficient device for providing electrical isolation in various applications. Its high isolation voltage, high CTR, Darlington transistor output, and compact package make it an excellent choice for industrial control systems, power supplies, motor control, solid-state relays, and data communication applications. This optocoupler offers a robust and cost-effective solution for demanding isolation needs.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess