The MC9S12XET256J1VAG is a 16-bit microcontroller unit (MCU) from NXP Semiconductors, belonging to the S12XE family. Designed for demanding automotive and industrial applications, this MCU is characterized by high performance, reliability, and functional safety features. The 'X' signifies enhanced performance, 'E' indicates safety-oriented design, and 'T' highlights the inclusion of advanced timing capabilities.
Applications
- Automotive: Engine control units (ECUs), transmission control, braking systems (ABS, ESC), steering systems, airbag control, and advanced driver-assistance systems (ADAS).
- Industrial Control: Safety-critical industrial equipment, robotics, motor control, and automation systems that require high reliability and functional safety.
- Medical Devices: Life-support equipment, diagnostic devices, and therapeutic systems where precision and safety are paramount.
- Aerospace: Flight control systems, engine management, and other critical aerospace applications.
Features
- S12XE Central Processing Unit (CPU): High-performance 16-bit CPU with enhanced safety features and XGATE co-processor for parallel processing.
- 256KB Flash Memory: Ample on-chip flash memory for storing complex program code, calibration data, and safety-related information.
- 16KB RAM: Sufficient random-access memory for dynamic data storage, real-time processing, and safety functions.
- 4KB EEPROM: Electrically Erasable Programmable Read-Only Memory for non-volatile storage of configuration parameters and calibration data.
- Analog-to-Digital Converter (ADC): Integrated ADC modules for precise conversion of analog sensor signals into digital values.
- Serial Communication Interfaces: Includes SCI (UART), SPI, and I2C for versatile communication with external devices and systems.
- Timers: Multiple timers with enhanced timing capabilities for generating PWM signals, capturing events, and implementing precise timing control with safety mechanisms.
- Input/Output (I/O) Ports: Numerous general-purpose I/O pins for interfacing with sensors, actuators, and other external components.
- Controller Area Network (CAN): Supports CAN communication for robust and reliable automotive and industrial networking.
- Enhanced Capture Timer (ECT): Provides advanced timer functionalities for precise control and synchronization.
- Safety Features: Includes hardware redundancy, memory protection, and other features to enhance safety and reliability, supporting compliance with safety standards like ISO 26262.
Benefits
- High Performance: Delivers exceptional processing power for demanding algorithms and real-time control tasks.
- Safety-Oriented Design: Incorporates features to meet stringent safety requirements in critical applications.
- Parallel Processing: XGATE co-processor enhances performance by enabling parallel execution of tasks.
- Large Memory Capacity: Provides ample memory space for complex applications and extensive data storage.
- Versatile Communication: Supports a wide range of communication protocols for seamless connectivity.
Additional Details
The MC9S12XET256J1VAG operates within a voltage range of approximately 3.0V to 5.5V. It's commonly packaged in a LQFP (Low Quad Flat Package). Programming typically involves a debugger/programmer connected via a BDM (Background Debug Mode) interface or JTAG. The device includes a watchdog timer and various safety features to ensure reliable operation, making it suitable for applications requiring functional safety certification.