EN
  • EN
  • DE

MC9S08AC16MBE

Part No MC9S08AC16MBE
Manufacturer Freescale Semiconductor - NXP
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 42DIP / S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 42-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Freescale Semiconductor
Packaging Bulk
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 32
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Through Hole
Case / Package 42-SDIP (0.600", 15.24mm)
Supplier Device Package 42-PDIP
Base Product Number MC9S08
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number FREFREMC9S08AC16MBE,2156-MC9S08AC16MBE
Standard Package 1
Win Source Part Number 1322623-MC9S08AC16MBE
Ultra Librarian 3D Model Ultra Librarian MC9S08AC16MBE CAD Model

Description

The MC9S08AC16MBE is a member of the S08 family of 8-bit microcontrollers from NXP (formerly Freescale Semiconductor). This microcontroller is designed for low-cost embedded applications requiring moderate processing power, memory, and peripheral integration.

Applications:

  • Industrial Control Systems: Used in motor control, sensor monitoring, and automation equipment.
  • Consumer Electronics: Found in home appliances, remote controls, and various personal devices.
  • Automotive Applications: Employed in body control modules, lighting systems, and basic engine management functions.
  • Medical Devices: Suitable for portable medical equipment and monitoring devices.

Features:

  • 8-Bit S08 Central Processing Unit (CPU): Offers efficient processing of 8-bit data and control functions.
  • Up to 16 KB of Flash Memory: Provides ample space for storing program code and data.
  • 512 Bytes of RAM: Enables the microcontroller to handle runtime data and variable storage.
  • Internal Clock Generator (ICG): Simplifies system design and reduces external component count.
  • Analog-to-Digital Converter (ADC): Allows the microcontroller to interface with analog sensors.
  • Serial Communication Interfaces (SCI/UART): Supports asynchronous serial communication for connecting to other devices.
  • Serial Peripheral Interface (SPI): Enables synchronous serial communication with peripherals.
  • Inter-Integrated Circuit (I2C) Interface: Facilitates communication with I2C-compatible devices.
  • Timers/Pulse Width Modulation (PWM) Modules: Used for timing, event counting, and generating PWM signals for motor control and other applications.
  • Low-Voltage Inhibit (LVI): Protects the microcontroller from operating under low voltage conditions.
  • Interrupt Handling: Provides efficient handling of interrupt requests from various peripherals.

Benefits:

  • Low Cost: Provides a cost-effective solution for embedded applications.
  • Ease of Use: The S08 architecture is relatively easy to learn and use.
  • Integrated Peripherals: Reduces the need for external components, simplifying system design and lowering overall cost.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Robust Performance: Provides reliable operation in a variety of environmental conditions.

Additional Details:

The MC9S08AC16MBE operates at a frequency of up to 20 MHz. It is available in a variety of package options, including QFP and SOIC. The microcontroller supports a wide range of operating voltages, typically from 2.7V to 5.5V. It also includes a watchdog timer (WDT) for system monitoring and fault recovery. The on-chip debugger allows for easy program development and debugging. Development tools and software libraries are available from NXP and third-party vendors, simplifying the development process.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess