EN
  • EN
  • DE

MC9328MXLVM202L45N

Part No MC9328MXLVM202L45N
Manufacturer Freescale Semiconductor - NXP
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830468-MC9328MXLVM202L45N
Ultra Librarian 3D Model Ultra Librarian MC9328MXLVM202L45N CAD Model

Description

The Freescale (NXP) MC9328MXLVM202L45N is a high-performance ARM920T-based microcontroller designed for a wide range of embedded applications. It offers a balance of processing power, memory capacity, and peripheral interfaces suitable for demanding tasks. This MCU is particularly well-suited for applications requiring multimedia capabilities, connectivity, and low power consumption.

Applications:

  • Industrial Control Systems: Utilized in industrial automation, process control, and machine control applications requiring real-time processing and communication.
  • Handheld Devices: Implemented in portable devices such as handheld computers, barcode scanners, and data loggers.
  • Networking Equipment: Used in network routers, switches, and wireless access points for managing network traffic and providing connectivity.
  • Consumer Electronics: Found in multimedia players, digital cameras, and other consumer electronic devices requiring audio and video processing.
  • Automotive Infotainment: Integrated into automotive infotainment systems for navigation, audio playback, and connectivity features.

Features:

  • ARM920T Core: Provides high-performance processing capabilities with a clock speed of up to 200 MHz.
  • 16 MB SDRAM: Includes 16 MB of synchronous dynamic RAM (SDRAM) for storing program code and data.
  • LCD Controller: Integrated LCD controller for driving displays with resolutions up to QVGA.
  • USB OTG: Supports USB On-The-Go (OTG) for flexible connectivity with USB devices.
  • Ethernet MAC: Features an Ethernet Media Access Controller (MAC) for network connectivity.
  • UART/SPI/I2C: Offers Universal Asynchronous Receiver/Transmitter (UART), Serial Peripheral Interface (SPI), and Inter-Integrated Circuit (I2C) interfaces for communication with peripheral devices.
  • ADC: Integrated Analog-to-Digital Converter (ADC) for converting analog signals from sensors and other analog sources.
  • GPIO: General-Purpose Input/Output (GPIO) pins provide flexible interfacing with external components and devices.
  • Low Power Consumption: Designed for low-power operation, making it suitable for battery-powered applications.

Benefits:

  • High Performance: The ARM920T core provides efficient processing power for demanding embedded applications.
  • Flexible Connectivity: The USB OTG, Ethernet MAC, and serial interfaces enable seamless integration with various peripherals and networks.
  • Multimedia Capabilities: The LCD controller and audio interfaces support multimedia applications.
  • Low Power Consumption: The low-power design makes it suitable for battery-powered and energy-conscious applications.
  • Comprehensive Development Tools: Freescale provides a comprehensive suite of development tools and resources for the MC9328MXL family.

The MC9328MXLVM202L45N is a versatile and powerful microcontroller suitable for a wide range of embedded applications. Its combination of processing power, connectivity options, and low-power operation makes it a compelling choice for designers seeking a high-performance and energy-efficient solution.

You May Also Be Interested in

American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess