EN
  • EN
  • DE

MC908RF2

Part No MC908RF2
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077987-MC908RF2
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC908RF2 CAD Model

Description

The MC908RF2 is a microcontroller manufactured by Freescale Semiconductor (now NXP). It belongs to the HC08 family of microcontrollers, known for their compact architecture and integration of various peripherals, making them suitable for a wide range of embedded applications. The 'RF' in the name suggests it has radio frequency capabilities.

Applications

  • Wireless remote controls
  • Security systems with wireless communication
  • Low-power wireless sensor networks
  • Automated meter reading (AMR) systems
  • Industrial control with wireless connectivity

Features

  • HC08 Core: Based on the efficient HC08 8-bit microcontroller core.
  • On-Chip RF Transceiver: Integrated radio frequency transceiver for wireless communication.
  • Flash Memory: Embedded flash memory for program storage and easy updates.
  • RAM: On-chip RAM for data storage.
  • Analog-to-Digital Converter (ADC): Integrated ADC for interfacing with analog sensors.
  • Timers: Multiple timers for timing and PWM generation.
  • Serial Communication Interfaces: Supports SPI and SCI serial communication interfaces.
  • Low Power Consumption: Designed for low power operation, suitable for battery-powered applications.

Benefits

  • Wireless Communication: Integrated RF transceiver enables wireless data transmission and reception.
  • Low Power Operation: Extends battery life in portable and remote applications.
  • Integrated Peripherals: Reduces the need for external components, simplifying system design.
  • Easy to Program: HC08 core is easy to program using available development tools.
  • Compact Size: Suitable for space-constrained applications.

Additional Details

The MC908RF2 typically operates in the sub-1 GHz frequency band for short-range wireless communication. The integrated ADC allows the microcontroller to measure analog signals from sensors and transmit the data wirelessly. The serial communication interfaces enable communication with other devices, such as sensors, displays, and other microcontrollers. When designing with the MC908RF2, it is important to consider antenna design and RF performance to ensure reliable wireless communication. Power management is also crucial to optimize battery life. Refer to the official datasheet for detailed information regarding electrical characteristics, RF performance, programming guidelines, and application recommendations.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess