EN
  • EN
  • DE

MC908QY4MP

Part No MC908QY4MP
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 985693-MC908QY4MP
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC908QY4MP CAD Model

Description

The MC908QY4MP is an 8-bit microcontroller unit (MCU) from Freescale Semiconductor (now NXP Semiconductors). It belongs to the HC08 family and is designed for embedded control applications requiring low power consumption and a compact form factor. This MCU provides a robust set of peripherals and features, making it suitable for a wide array of tasks.

Applications:

  • Small appliances: For controlling timers, sensors, and basic functions.
  • Consumer electronics: Such as remote controls, toys, and simple electronic gadgets.
  • Industrial control: Used in basic monitoring and control systems.
  • Automotive applications: Including simple sensor interfaces and control functions in vehicles.
  • Security systems: Implementing basic security features and sensor monitoring.

Features:

  • HC08 Central Processing Unit (CPU): Offers efficient 8-bit processing capabilities.
  • 4KB Flash Memory: Provides on-chip storage for program code.
  • 256 Bytes of RAM: Allows for data storage during program execution.
  • 8-Channel, 8-bit Analog-to-Digital Converter (ADC): Enables the MCU to interface with analog sensors.
  • Serial Communications Interface (SCI): Supports asynchronous serial communication.
  • Serial Peripheral Interface (SPI): Facilitates synchronous serial communication.
  • Timer Interface Module (TIM): Offers timing and counting capabilities.
  • Low-Voltage Inhibit (LVI): Protects the MCU from operating at unsafe voltage levels.
  • Computer Operating Properly (COP) Watchdog Timer: Prevents the MCU from locking up due to software errors.
  • Up to 16 GPIO pins: Supports digital input and output.

Benefits:

  • Low Power Consumption: Ideal for battery-powered applications.
  • Cost-Effective: Provides a balance of performance and affordability.
  • Integrated Peripherals: Reduces the need for external components, simplifying system design.
  • Robust Architecture: Ensures reliable operation in various environments.
  • Easy to Program: Supported by Freescale's (NXP's) development tools and resources.

Additional Details:

The MC908QY4MP operates at a clock frequency up to 8 MHz. It is typically packaged in a small outline integrated circuit (SOIC) or quad flat package (QFP). The device is designed to operate over an industrial temperature range. Its integrated ADC allows for direct connection to analog sensors such as temperature sensors, pressure sensors, and light sensors. The SCI and SPI interfaces enable communication with other microcontrollers, peripherals, and host systems. The COP watchdog timer adds a layer of safety by resetting the MCU if it detects a software fault. This microcontroller is particularly suitable for applications where size, cost, and power consumption are critical constraints.

You May Also Be Interested in

New Japan Radio
Lowest to $0.3269
Nisshinbo Micro Devices Inc.
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess