EN
  • EN
  • DE

MC68HRC705J1ACPE

Part No MC68HRC705J1ACPE
Manufacturer Freescale Semiconductor - NXP
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830437-MC68HRC705J1ACPE
Ultra Librarian 3D Model Ultra Librarian MC68HRC705J1ACPE CAD Model

Description

The MC68HRC705J1ACPE is a member of the M6805 family of microcontrollers from Motorola/Freescale (now NXP). It is an 8-bit microcontroller designed for cost-sensitive applications requiring integrated features such as timers, serial communication, and analog-to-digital conversion. The 'C' in the part number denotes that it has a higher operating frequency than some of its counterparts. It provides a balance of performance and functionality suitable for various embedded control applications.

Applications

  • Low-end consumer electronics: Simple appliances, toys, and remote controls.
  • Security systems: Basic alarm systems and entry-level access control.
  • Industrial control: Simple motor control and sensor monitoring applications.
  • Automotive applications: Dashboard controls and basic vehicle monitoring systems.
  • Instrumentation: Digital thermometers and simple data logging.

Features

  • 8-bit CPU (M6805 core): Provides efficient processing for control applications.
  • 1 KB of ROM: For storing program code.
  • 64 bytes of RAM: For data storage and manipulation during program execution.
  • Analog-to-Digital Converter (ADC): Allows the microcontroller to interface with analog sensors.
  • Serial Communications Interface (SCI): Enables asynchronous serial communication with other devices.
  • Timer with interrupt capability: Enables precise timing and event control.
  • Input/Output (I/O) Ports: Provide flexible connectivity to external devices.

Benefits

  • Cost-effective: Ideal for high-volume, cost-sensitive applications.
  • Integrated peripherals: Reduces the need for external components, simplifying the design.
  • Easy to program: Uses a simple instruction set, making it easier to learn and use.
  • Reliable: Based on a well-established architecture.

Additional Details

The MC68HRC705J1ACPE typically operates at a clock frequency of up to 4 MHz. It includes a low-voltage inhibit (LVI) circuit to protect against data corruption during power fluctuations. The integrated ADC enables the measurement of analog signals directly, without requiring external components. The SCI allows for serial communication with external devices, such as computers or other microcontrollers. The timer module can be used to generate interrupts at specific time intervals, allowing for precise control of external events. The ROM is pre-programmed, requiring specific code for its applications, typically mask programmed at the factory. Its availability in a DIP package makes it suitable for prototyping and development. The combination of integrated features and cost-effectiveness makes it an attractive option for a range of embedded control applications.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6363 $54.5452
9+ $11.1888 $100.6992
14+ $10.8392 $151.7488
20+ $10.4895 $209.7900
25+ $10.1399 $253.4975
34+ $9.0909 $309.0906
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 770 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess