The MC68HC912B32MFU8 is a 16-bit microcontroller from Freescale (now NXP), belonging to the HC12 family. This MCU is designed for a variety of embedded control applications, providing a balance of performance, memory, and integrated peripherals. It offers enhanced processing capabilities compared to 8-bit microcontrollers, making it suitable for more complex tasks.
Applications:
- Automotive: Engine control units (ECUs), transmission control, and body electronics.
- Industrial: Motor control, process automation, and robotics.
- Medical: Medical devices, patient monitoring equipment, and diagnostic tools.
- Consumer Electronics: Advanced appliances, home automation systems, and security systems.
Features:
- 16-bit CPU (Central Processing Unit) based on the HC12 architecture.
- 32KB of Flash EEPROM for program storage.
- 1KB of RAM (Random Access Memory) for data storage.
- SCI (Serial Communications Interface) for asynchronous serial communication.
- SPI (Serial Peripheral Interface) for synchronous serial communication.
- CAN (Controller Area Network) for robust communication in automotive and industrial applications.
- 8-channel, 10-bit ADC (Analog-to-Digital Converter) for precise analog signal measurement.
- Timer Module with input capture, output compare, and PWM (Pulse Width Modulation) capabilities.
- Up to 59 GPIO (General Purpose Input/Output) pins.
Benefits:
- Increased Performance: The 16-bit architecture allows for faster and more efficient processing.
- In-System Programmability: The Flash EEPROM allows for easy reprogramming and updates.
- Robust Communication: The CAN interface enables reliable communication in harsh environments.
- Precise Analog Input: The 10-bit ADC provides high-resolution analog signal measurement.
- Versatile Timing: The Timer Module offers a variety of timing and control functions.
Additional Details:
The MC68HC912B32MFU8 typically operates at a clock frequency of up to 8 MHz, providing ample processing power for many embedded applications. It requires a single power supply, typically 5V. The device is available in a QFP (Quad Flat Package) for surface mount assembly. Software development is typically done using C or assembly language, with tools from NXP or third-party vendors. In-circuit debugging and programming capabilities are generally available. The CAN module supports various CAN protocols used in automotive and industrial networks.