EN
  • EN
  • DE

MC68HC705P6CP

Part No MC68HC705P6CP
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description Microcontroller, 8-Bit, OTPROM, 6805 CPU, 2.1MHz, HCMOS, PDIP28
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1029335-MC68HC705P6CP
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68HC705P6CP CAD Model

Description

The MC68HC705P6CP is an 8-bit microcontroller from Freescale Semiconductor (now NXP), belonging to the MC68HC05 family. It's a low-cost, low-power microcontroller commonly used in embedded systems applications. The 'P6CP' designates specific memory configurations and package type.

Applications:

  • Consumer Electronics: Used in remote controls, toys, and small appliances.
  • Automotive Electronics: Employed in automotive control systems, such as dashboard displays and sensor interfaces.
  • Industrial Control: Used in simple industrial controllers and monitoring systems.
  • Security Systems: Implemented in security devices, such as alarm systems and access control systems.
  • Medical Devices: Found in portable medical devices and monitoring equipment.

Features:

  • 8-bit CPU Core: Based on the Motorola 68HC05 central processing unit.
  • On-Chip Memory: Includes both ROM (Read-Only Memory) or EPROM (Erasable Programmable Read-Only Memory) for program storage and RAM (Random Access Memory) for data.
  • I/O Ports: Provides general-purpose input/output (I/O) ports for interfacing with external devices.
  • Timer/Counter: Features a programmable timer/counter for timing and event counting.
  • Serial Communication Interface: Includes a serial communication interface for communication with other devices.

Benefits:

  • Low Cost: Economical solution for embedded control applications.
  • Low Power Consumption: Suitable for battery-powered devices.
  • Easy to Use: Simple architecture and instruction set make it easy to program.
  • Versatile Peripheral Set: Integrated peripherals support a wide range of applications.
  • Compact Design: Small package size allows for integration into space-constrained devices.

Additional Details:

The MC68HC705P6CP typically operates at a clock speed of a few MHz. The specific amount of ROM/EPROM and RAM varies depending on the exact part number. The I/O ports can be configured as inputs or outputs. Consult the datasheet for detailed electrical characteristics, timing diagrams, pinout information, and programming information. Development tools include assemblers and emulators.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $6.4029
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Need more? Email Us
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
Intel
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 4MX32 166MHZ BGA It
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess