EN
  • EN
  • DE

UA96176RC

Part No UA96176RC
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1002581-UA96176RC
Categories OEM Parts(T-Z)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UA96176RC CAD Model

Description

The UA96176RC is a Quad Differential Line Receiver manufactured by Fairchild Semiconductor (now ON Semiconductor). It's designed for balanced and unbalanced data transmission systems, conforming to EIA Standard RS-422A. These receivers are commonly used in industrial control, data acquisition, and communication systems where reliable data transmission over long distances is required.

Applications:

  • RS-422 Communication Systems: Receives differential signals in RS-422 networks.
  • Industrial Control Networks: Provides reliable data transmission in industrial environments.
  • Data Acquisition Systems: Receives data from remote sensors and transducers.
  • Computer Peripheral Interfaces: Connects computers to peripherals such as printers and plotters.
  • Long-Distance Data Transmission: Transmits data over long distances with high noise immunity.

Features:

  • Quad Differential Line Receiver: Contains four independent differential line receivers in a single package.
  • RS-422A Compliant: Meets the requirements of EIA Standard RS-422A for balanced data transmission.
  • High Input Impedance: Minimizes loading effects on the transmission line.
  • High Common-Mode Rejection: Rejects common-mode noise signals, improving data integrity.
  • Wide Input Voltage Range: Operates over a wide range of input voltage levels.
  • Built-in Hysteresis: Provides noise immunity and prevents oscillation.
  • Single 5V Supply: Operates from a single 5V power supply.

Benefits:

  • Reliable Data Transmission: Provides reliable data transmission over long distances with high noise immunity.
  • Increased System Performance: Reduces data errors and improves system throughput.
  • Simplified Design: Reduces component count and simplifies board layout.
  • Improved Noise Immunity: High common-mode rejection and built-in hysteresis minimize the effects of noise.
  • Reduced System Cost: Integrated design reduces the number of components required.

Additional Details:

The UA96176RC operates with a single 5V power supply. It's available in various package options, such as DIP-16 and SOIC-16. The input impedance is typically in the kilohm range. The common-mode rejection ratio (CMRR) is typically in the decibel range. Refer to the datasheet for detailed electrical characteristics, such as input voltage levels, output current drive, and timing diagrams. Proper termination of the transmission line is essential for minimizing reflections and ensuring signal integrity. The datasheet will provide guidelines for termination techniques. The built-in hysteresis provides noise immunity and prevents oscillation in noisy environments.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Diodes Incorporated
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Diodes Incorporated
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Microchip Technology
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess