EN
  • EN
  • DE

MC68HC16Z1PV16

Part No MC68HC16Z1PV16
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 982157-MC68HC16Z1PV16
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68HC16Z1PV16 CAD Model

Description

The MC68HC16Z1PV16 is a 16-bit microcontroller from Freescale Semiconductor (now NXP). It is part of the MC68HC16 family, known for its high performance and integrated peripherals. This microcontroller is designed for embedded control applications requiring significant processing power and a variety of communication interfaces.

Applications

  • Industrial automation: Used in programmable logic controllers (PLCs), motor controllers, and process control systems.
  • Automotive electronics: Employed in engine control units (ECUs), anti-lock braking systems (ABS), and dashboard systems.
  • Networking equipment: Integrated into routers, switches, and network interface cards (NICs).
  • Medical devices: Used in patient monitoring systems, diagnostic equipment, and medical imaging devices.
  • Consumer electronics: Utilized in set-top boxes, digital TVs, and gaming consoles.

Features

  • 16-bit CPU core: Offers high-performance processing with a rich instruction set.
  • 16 MHz clock speed: Provides fast execution of instructions for real-time control.
  • On-chip memory: Includes Flash memory and RAM for program storage and data handling.
  • Serial communication interfaces: Supports SCI, SPI, and I2C for versatile connectivity.
  • Timers and counters: Features multiple timers and counters for precise timing control.

Benefits

  • High performance: Enables complex control algorithms and real-time processing.
  • Versatile connectivity: Supports various communication protocols for interfacing with different devices.
  • Integrated peripherals: Reduces external component count and simplifies system design.
  • Robust design: Provides reliable operation in harsh industrial environments.
  • Development support: Supported by a comprehensive suite of development tools and resources.

Additional Details

The MC68HC16Z1PV16 microcontroller includes features such as a queued serial module (QSM), a time processor unit (TPU), and an analog-to-digital converter (ADC). These peripherals enhance its suitability for a wide range of embedded applications. The microcontroller operates at a voltage of 5V and is available in a variety of package options. The MC68HC16 family is well-regarded for its balance of performance and cost-effectiveness.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess