The MC68HC11A1FNR2 is an 8-bit microcontroller from Freescale Semiconductor (now NXP). It is part of the popular 68HC11 family, known for its versatile features and wide range of applications in embedded systems.
Applications:
- Automotive control systems
- Industrial automation
- Robotics
- Consumer electronics
- Motor control
- Data acquisition systems
- Instrumentation
- Security systems
- Remote control systems
- Embedded systems in general
Features:
- 8-bit CPU (68HC11 core)
- 1K Bytes of ROM
- 256 Bytes of RAM
- 38 I/O Pins
- 16-bit Timer System (3 input capture channels, 2 output compare channels, 1 overflow timer)
- Serial Peripheral Interface (SPI)
- Asynchronous Serial Communications Interface (SCI)
- 8-channel 8-bit Analog-to-Digital Converter (ADC)
- Real-Time Interrupt (RTI)
- Pulse Accumulator
Benefits:
- Versatile feature set for a wide range of embedded applications.
- Integrated ROM and RAM eliminate the need for external memory in many applications.
- Large number of I/O pins allows for interfacing with many external devices.
- Sophisticated timer system enables precise timing control.
- Serial interfaces allow for communication with other devices.
- Integrated ADC allows for analog signal acquisition.
- Real-time interrupt provides a mechanism for time-critical tasks.
Additional Details:
The MC68HC11A1FNR2 operates on a 5V power supply. It has a rich instruction set and supports various addressing modes. The on-chip ADC provides 8-bit resolution for analog signal conversion. The SPI and SCI interfaces allow for synchronous and asynchronous serial communication, respectively. The 16-bit timer system includes input capture, output compare, and overflow timer functions, enabling precise timing control. The pulse accumulator can be used for counting external events. The operating temperature range is typically between -40°C and +85°C. The device is typically packaged in a QFP (Quad Flat Package) or PLCC (Plastic Leaded Chip Carrier). It is crucial to consult the official NXP datasheet for precise electrical characteristics, pin assignments, and programming information. The datasheet will also detail the recommended soldering profile and storage conditions.