EN
  • EN
  • DE

MC68HC11A1CFN3

Part No MC68HC11A1CFN3
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description 8-BIT EEPROM 3 Mhz Microcontroller PQCC52
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077608-MC68HC11A1CFN3
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68HC11A1CFN3 CAD Model

Description

The MC68HC11A1CFN3 is an 8-bit microcontroller unit (MCU) from Freescale Semiconductor (now NXP). It belongs to the popular HC11 family, renowned for its versatility and robustness in various embedded control applications. This particular variant offers a balance of processing power, memory, and peripheral features, making it suitable for a wide range of uses.

Applications

  • Automotive control systems: Including engine management, anti-lock braking systems (ABS), and airbag control.
  • Industrial automation: Used in programmable logic controllers (PLCs), motor control, and robotics.
  • Consumer electronics: Applications such as remote controls, appliance control, and security systems.
  • Data acquisition systems: Employed in devices that collect and process sensor data.
  • Educational platforms: Commonly used in teaching embedded systems and microcontroller programming.

Features

  • 8-bit CPU: Based on the 68HC11 core, offering a balance of performance and code efficiency.
  • On-chip RAM: Includes a certain amount of Random Access Memory (RAM) for data storage during program execution. The specific amount depends on the particular variant.
  • On-chip EEPROM or ROM: Contains Electrically Erasable Programmable Read-Only Memory (EEPROM) or Read-Only Memory (ROM) for program storage. The HC11 family offers variants with different memory types and sizes.
  • Timers: Equipped with multiple timer channels for precise timing control and event management.
  • Serial Communication Interfaces: Includes SCI (Serial Communication Interface) and SPI (Serial Peripheral Interface) modules for serial data communication with other devices.
  • Analog-to-Digital Converter (ADC): Features an ADC for converting analog signals to digital values, enabling interface with sensors and other analog devices.
  • Digital I/O Ports: Provides multiple general-purpose digital input/output (I/O) ports for interfacing with external devices.
  • Interrupt Handling: Supports multiple interrupt sources, allowing the microcontroller to respond to external events in real-time.

Benefits

  • Versatility: Suitable for a broad spectrum of applications due to its flexible architecture and peripheral set.
  • Reliability: The HC11 family is known for its robust design and reliable operation in harsh environments.
  • Cost-effectiveness: Offers a good balance of performance and cost, making it suitable for price-sensitive applications.
  • Ease of programming: Well-supported by development tools and resources, making it relatively easy to program and debug.
  • Wide availability: Although older, the HC11 family is still available from various suppliers and enjoys continued support from the embedded community.

The MC68HC11A1CFN3 is typically packaged in a surface-mount package, contributing to its compact size and ease of integration into electronic circuits. It operates on a 5V power supply. The specific clock speed and memory size vary depending on the exact variant of the MC68HC11A1.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092
Fairchild/ON Semiconductor
Need more? Email Us
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Omron
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess