EN
  • EN
  • DE

MC68A50P

Part No MC68A50P
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description COMMUNICATIONS INTERFACE, 24 Pin, Plastic, DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077547-MC68A50P
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68A50P CAD Model

Description

The MC68A50P is a member of the MC6800 family of asynchronous communication interface adapters (ACIAs) manufactured by Freescale Semiconductor (NXP). This peripheral communication device facilitates serial data transmission and reception between a microprocessor and external devices, enabling reliable data exchange in various embedded systems.

Applications

  • Serial communication interfaces: Used in systems requiring asynchronous serial data transfer.
  • Computer terminals: Integrated into terminals for communication with host computers.
  • Data acquisition systems: Employed in acquiring data from serial sensors or instruments.
  • Industrial control systems: Facilitates communication between control units and peripheral devices.
  • Modems: Used as an interface between a microprocessor and a modem.

Features

  • Full-duplex operation: Allows simultaneous transmission and reception of data.
  • Programmable data format: Supports various data word lengths, parity options, and stop bits.
  • Baud rate selection: Offers programmable baud rate generation for flexible communication speeds.
  • Interrupt control: Generates interrupts to signal the microprocessor upon completion of data transmission or reception.
  • Status registers: Provides status information on data transmission and reception, including error flags.

Benefits

  • Versatile serial communication: Enables flexible configuration for various serial communication protocols.
  • Reduced processor overhead: Handles serial communication tasks, freeing up the microprocessor for other processing.
  • Simplified system design: Integrates serial communication functionality into a single chip, simplifying hardware design.
  • Enhanced data integrity: Parity checking and error detection features ensure reliable data transmission.
  • Efficient data transfer: Full-duplex operation allows simultaneous transmission and reception, maximizing data throughput.

The MC68A50P includes registers for data transmission, data reception, control, and status. The control register is used to set the data format, baud rate, and interrupt enable/disable. The status register provides information on the status of the receiver and transmitter, including error flags such as overrun, framing error, and parity error. The device operates with a single 5V power supply. It is typically packaged in a DIP (Dual In-line Package) for easy integration into circuit boards.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Omron
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess