EN
  • EN
  • DE

MC68901FNR2

Part No MC68901FNR2
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description Multifunction Peripheral, MOS, PQCC52
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077542-MC68901FNR2
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68901FNR2 CAD Model

Description

The MC68901FNR2 is a Multi-Function Peripheral (MFP) chip produced by Freescale Semiconductor (NXP). It integrates several essential peripheral functions to facilitate interfacing a microprocessor with external devices. By combining multiple functionalities into a single integrated circuit, it aims to streamline system design and reduce overall complexity.

Applications

  • Industrial Automation: Used in industrial automation systems for controlling sensors, actuators, and other peripheral devices.
  • Embedded Systems: Employed in various embedded systems requiring a range of peripheral functions for interaction with external hardware.
  • Communication Equipment: Integrated into communication devices like modems and network interfaces.
  • Instrumentation: Utilized in test and measurement equipment for data acquisition and control processes.
  • Computer Peripherals: Found in computer peripherals such as printers and scanners to enable communication with the host system.

Features

  • Programmable Timers: Offers multiple programmable timers for precise timing and control.
  • Serial Communication Interface: Supports serial communication protocols, including UART, for serial data transmission.
  • Parallel I/O Ports: Includes multiple parallel I/O ports for versatile general-purpose interfacing.
  • Interrupt Controller: Equipped with an integrated interrupt controller for managing interrupt requests from various peripherals.
  • Clock Generation: Features on-chip clock generation circuitry for system timing requirements.
  • DMA Controller: Incorporates a Direct Memory Access (DMA) controller to enable efficient data transfer between peripherals and memory.

Benefits

  • Reduced System Complexity: Consolidates multiple functions into a single chip, simplifying system design and component count.
  • Cost Savings: Reduces the overall cost of the system by lowering the required component count and minimizing board space.
  • Improved Reliability: Simplifies system architecture, which leads to higher system reliability.
  • Enhanced Performance: Optimizes system performance by providing efficient peripheral control and data transfer mechanisms.
  • Simplified Software Development: Offers a standardized interface for diverse peripherals, streamlining software development efforts.

Additional Details

The MC68901FNR2 operates typically on a single power supply and requires a stable clock signal for proper operation. It is frequently used alongside microprocessors from the Motorola 68000 series. Programming this MFP involves configuring the numerous control registers to manage the timers, serial ports, and I/O lines. The integrated interrupt controller allows the microprocessor to respond efficiently to external triggers and events. The DMA controller facilitates high-speed data transfers between peripherals and system memory without burdening the CPU directly, thus improving overall system performance. Comprehensive development tools and documentation are generally provided by Freescale to support the configuration and programming of the MC68901FNR2. With its versatility and high degree of integration, the MC68901FNR2 serves as a crucial component in diverse embedded systems and control applications.

You May Also Be Interested in

NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Lucent
Lowest to $70.6306
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess