EN
  • EN
  • DE

MC68901FN3C19M

Part No MC68901FN3C19M
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description Motorola Plcc
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077541-MC68901FN3C19M
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68901FN3C19M CAD Model

Description

The MC68901FN3C19M is a Multi-Function Peripheral (MFP) chip manufactured by Freescale Semiconductor (NXP). This chip integrates several key peripheral functions necessary for interfacing a microprocessor with external devices. It is designed to reduce the complexity and cost of system design by combining multiple functions into a single integrated circuit.

Applications

  • Industrial Control Systems: Used in various industrial control applications, interfacing microprocessors with sensors and actuators.
  • Embedded Systems: Employed in embedded systems requiring multiple peripheral functions.
  • Data Communication Equipment: Integrated in devices such as modems and communication controllers.
  • Test and Measurement Equipment: Utilized in test equipment for data acquisition and control.
  • Computer Peripherals: Used in peripherals such as printers and scanners for interfacing with the host system.

Features

  • Programmable Timers: Provides multiple programmable timers for timing and control functions.
  • Serial Communication Interface: Supports serial communication protocols such as UART for data transmission.
  • Parallel I/O Ports: Includes multiple parallel I/O ports for general-purpose interfacing.
  • Interrupt Controller: Integrated interrupt controller for handling interrupt requests from various peripherals.
  • Clock Generation: On-chip clock generation circuitry for system timing.
  • DMA Controller: Facilitates Direct Memory Access (DMA) for efficient data transfer.

Benefits

  • Reduced System Complexity: Integrates multiple functions into a single chip, reducing the number of components required.
  • Cost Savings: Lowers overall system cost by reducing component count and board space.
  • Improved Reliability: Simplifies system design, leading to improved reliability.
  • Enhanced Performance: Optimizes system performance through efficient peripheral control and data transfer.
  • Simplified Software Development: Provides a common interface for multiple peripherals, simplifying software development.

Additional Details

The MC68901FN3C19M typically operates on a single power supply and requires a stable clock signal. It is commonly used in conjunction with microprocessors from the Motorola 68000 family. Programming the MFP involves configuring the various control registers to set up the timers, serial ports, and I/O lines. The interrupt controller allows the microprocessor to respond efficiently to external events. The DMA controller enables high-speed data transfer between peripherals and memory without direct CPU intervention, enhancing system performance. Development tools and documentation, provided by Freescale, facilitate the configuration and programming of the MC68901FN3C19M. Given its versatility and integration of multiple functions, the MC68901FN3C19M is a valuable component in various embedded systems and control applications.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0971 $52.3884
10+ $10.7463 $107.4630
15+ $10.4105 $156.1575
20+ $10.0747 $201.4940
26+ $9.7389 $253.2114
35+ $8.7314 $305.5990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,078 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess