EN
  • EN
  • DE

MC68705P5S

Part No MC68705P5S
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description 8-BIT Uvprom 2.1 Mhz Microcontroller CDIP28
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 997356-MC68705P5S
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68705P5S CAD Model

Description

The MC68705P5S is an 8-bit single-chip microcontroller unit (MCU) from Freescale Semiconductor (now NXP). It's part of the M6805 family of microcontrollers, known for their versatility and use in various embedded applications. This particular variant features an EPROM (Erasable Programmable Read-Only Memory) for program storage, making it suitable for prototyping and low-volume production runs where code updates might be necessary.

Applications

  • Industrial control systems: Used in controlling machinery, monitoring processes, and automating tasks.
  • Consumer electronics: Found in appliances, remote controls, and other consumer devices needing embedded control.
  • Automotive applications: Can be employed in simple automotive control systems like lighting or sensor monitoring.
  • Educational platforms: Used in robotics kits and microcontroller training programs.

Features

  • 8-bit architecture: Based on the M6805 instruction set, providing a balance of performance and code density.
  • EPROM program memory: Allows for in-circuit programming and reprogramming, facilitating development and updates.
  • On-chip RAM: Provides volatile memory for data storage during program execution.
  • I/O ports: Offers multiple input/output pins for interfacing with external devices and sensors.
  • Timer/counter: Includes a built-in timer/counter for timing events, generating PWM signals, and other timing-related functions.
  • Serial communication interface: Supports serial communication protocols like UART for communicating with other devices.
  • Interrupt handling: Features interrupt capabilities for responding to external events and internal conditions.

Benefits

  • Flexibility: Can be programmed to perform a wide range of control and monitoring tasks.
  • Cost-effectiveness: Offers a balance of features and cost, making it suitable for various applications.
  • Ease of programming: The M6805 instruction set is relatively easy to learn and use.
  • Reprogrammability: The EPROM program memory allows for easy code updates and modifications.
  • Integration: Combines multiple functions (CPU, memory, I/O) into a single chip, reducing board space and complexity.

Additional Details

The MC68705P5S typically operates at a clock frequency of a few MHz. It requires a 5V power supply. The amount of EPROM and RAM varies based on the specific variant, but typically has a few kilobytes of EPROM and a few hundred bytes of RAM. Datasheets provide detailed specifications regarding pin assignments, memory organization, and electrical characteristics. It is usually packaged in a DIP (Dual In-line Package) or a surface-mount package, depending on the specific application requirements. It uses a relatively simple instruction set, making it easier to learn and program for embedded control tasks.

You May Also Be Interested in

Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $6.4029
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
Intel
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0875 $64.3500
9+ $13.2000 $118.8000
14+ $12.7875 $179.0250
19+ $12.3751 $235.1269
25+ $11.9625 $299.0625
33+ $10.7250 $353.9250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess