EN
  • EN
  • DE

MC68705P3S

Part No MC68705P3S
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description 8-BIT, Uvprom, 1MHZ, Microcontroller, WCDIP28
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1023991-MC68705P3S
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68705P3S CAD Model

Description

The MC68705P3S, manufactured by Freescale Semiconductor (now NXP), is an 8-bit single-chip microcontroller unit (MCU) from the M6805 family. This MCU is designed for cost-sensitive embedded control applications where a moderate level of processing power and I/O capability is required.

Applications:

  • Small Appliance Control: Controlling functions in appliances such as coffee makers, toasters, and blenders.
  • Simple Motor Control: Managing basic motor functions in small devices and equipment.
  • Timer and Counter Applications: Implementing timing and counting functionalities in various electronic devices.
  • Keyboard and Display Interfaces: Interfacing with keypads, LED displays, and simple LCDs.
  • Basic Industrial Control: Used in basic industrial control applications for monitoring and controlling simple processes.

Features:

  • 8-Bit Microcontroller: Utilizes an 8-bit central processing unit (CPU).
  • EPROM Memory: Contains erasable programmable read-only memory (EPROM) for program storage, allowing for reprogramming.
  • RAM Memory: Includes random-access memory (RAM) for data storage.
  • I/O Ports: Provides general-purpose input/output (I/O) ports for interfacing with external devices.
  • Timer: Includes a built-in timer for timing and counting functions.

Benefits:

  • Single-Chip Solution: Integrates all necessary components into a single chip, reducing board space and cost.
  • Reprogrammable: EPROM allows for reprogramming, making it suitable for prototyping and firmware updates.
  • Easy to Use: Simple architecture and instruction set make it relatively easy to program.
  • Cost-Effective: Provides a cost-effective solution for embedded control applications.
  • Versatile Application: Suitable for a variety of simple control tasks.

Technical Specifications: The MC68705P3S typically operates from a 5V power supply and includes a certain amount of EPROM (e.g., 2KB) and RAM (e.g., 112 bytes). It also includes a number of I/O pins and a timer. Refer to the NXP/Freescale datasheet for precise specifications, including memory size, I/O configurations, and pinout details.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Lowest to $1.4033

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess