EN
  • EN
  • DE

MC68010IFN10

Part No MC68010IFN10
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1077452-MC68010IFN10
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68010IFN10 CAD Model

Description

The MC68010IFN10 is a 16/32-bit microprocessor manufactured by Freescale Semiconductor (NXP). It's an enhanced version of the original MC68000, designed to improve performance and efficiency. The 'IFN10' likely refers to the package type (IFN) and clock speed (10 MHz).

Applications

  • Advanced workstations
  • High-end laser printers
  • Network controllers
  • Industrial automation equipment
  • Graphics processing systems

Features

  • 16/32-bit architecture
  • 10 MHz clock speed (as indicated by '10' in the part number)
  • Virtual memory support via the loop mode
  • Improved exception handling
  • Enhanced bus interface
  • 16MB direct addressing range
  • 56 instruction types
  • 16 general-purpose 32-bit registers
  • Memory-mapped I/O
  • Vectored interrupts
  • Asynchronous bus operation

Benefits

  • Virtual memory support enables the execution of programs larger than physical memory.
  • Improved exception handling enhances system reliability and stability.
  • Enhanced bus interface improves data transfer rates.
  • Versatile instruction set allows for efficient code execution.
  • Large addressing range supports complex applications.
  • General-purpose registers provide flexibility in data manipulation.
  • Memory-mapped I/O simplifies interfacing with peripheral devices.
  • Vectored interrupts enable rapid response to external events.
  • Asynchronous bus operation allows the processor to work with a variety of memory and peripheral devices.

Additional Details

The MC68010IFN10 operates at a clock speed of 10 MHz. It utilizes a 16-bit data bus and a 24-bit address bus. It is typically packaged in a PGA (Pin Grid Array) package. It requires a single 5V power supply for operation. The key improvement of the MC68010 over the MC68000 is its ability to recover from bus faults in virtual memory environments. This allows the operating system to swap pages in and out of memory without causing the program to crash. The MC68010 also has some minor instruction set improvements, such as the addition of the MOVEC instruction for moving data between control registers and memory.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess