EN
  • EN
  • DE

MC68010FN10

Part No MC68010FN10
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1031191-MC68010FN10
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68010FN10 CAD Model

Description

The MC68010FN10 is a high-performance 16/32-bit microprocessor from Freescale (formerly Motorola) designed to provide enhanced capabilities over its predecessor, the MC68000. It features virtual memory/machine support, allowing for more efficient memory management and multitasking capabilities. This processor is known for its robust instruction set, addressing modes, and exception handling, making it suitable for a variety of embedded systems and general-purpose computing applications.

Applications

  • Industrial control systems: Used in automation equipment and process control due to its real-time processing capabilities.
  • Workstations and personal computers: Served as the CPU in early workstation designs and some personal computers.
  • Networking equipment: Employed in routers, switches, and other network devices for packet processing and control.
  • Laser printers and graphics devices: Utilized for managing image processing and device control.
  • Robotics: Incorporated into robot controllers for complex motion planning and sensor data processing.

Features

  • Virtual memory support: Allows for memory management beyond physical limitations.
  • Loop mode: Provides efficient execution of short loops, improving performance in repetitive tasks.
  • Enhanced exception handling: Enables robust error recovery and system stability.
  • 16/32-bit architecture: Offers a balance of data processing and memory access capabilities.
  • Clock speed of 10 MHz: Provides a reasonable processing speed for its generation.

Benefits

  • Improved memory management: Virtual memory support enhances system efficiency and allows larger programs to run.
  • Increased performance: Loop mode and efficient instruction set contribute to faster execution speeds.
  • Enhanced system stability: Robust exception handling minimizes crashes and errors.
  • Versatile architecture: Suitable for a wide range of applications due to its flexible design.
  • Mature technology: Well-understood and supported by existing software and development tools.

Additional Details

The MC68010FN10 operates with a 10 MHz clock speed and features a 16-bit data bus and a 24-bit address bus, allowing it to address up to 16MB of memory. Its instruction set includes instructions for data movement, arithmetic operations, logical operations, and control flow. The processor's exception handling mechanism includes support for interrupts, bus errors, and address errors. It is typically packaged in a ceramic or plastic dual in-line package (DIP) or a pin grid array (PGA) for easy integration into circuit boards.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $113.0155
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess