EN
  • EN
  • DE

MC54HC4040J

Part No MC54HC4040J
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description MOTOROLA 2016+RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077431-MC54HC4040J
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC54HC4040J CAD Model

Description

The MC54HC4040J is a 12-stage binary ripple counter manufactured by Freescale Semiconductor - NXP. It features a clock input and a reset input, and provides 12 buffered outputs representing the binary count. The device is part of the HC (High-speed CMOS) family, offering a good balance of speed and power consumption.

Applications:

  • Frequency division
  • Timing circuits
  • Address generation
  • Control circuits
  • Event counting

Features:

  • High Speed: fMAX = 25 MHz (typ) at VCC = 5V
  • Low Power Dissipation: ICC = 4 μA (max) at TA = 25°C
  • High Noise Immunity: VNIH = VNIL = 28 % VCC
  • Output Drive Capability: 10 LSTTL Loads
  • Wide Operating Voltage Range: VCC = 2V to 6V
  • 12 Buffered Outputs
  • Asynchronous Reset

Benefits:

  • Precise Frequency Division: Provides accurate division of input frequencies.
  • Reduced Power Consumption: Low power operation is suitable for battery-powered or energy-sensitive applications.
  • Robust Performance: High noise immunity minimizes the risk of false counting.
  • Simple Reset Function: Asynchronous reset allows for easy initialization of the counter.
  • Multiple Output Stages: 12 buffered outputs offer versatile counting and timing options.

Additional Details:

The MC54HC4040J operates over a wide temperature range, typically -55°C to +125°C, which suits it to demanding industrial and military applications. It is supplied in a ceramic Dual In-Line Package (DIP), providing good mechanical protection. The asynchronous reset allows the counter to be cleared regardless of the clock input. The 12 buffered outputs provide significant fan-out capability, allowing each output to drive multiple loads.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess